The TLV2765IDR is a single supply operational amplifier designed for low voltage applications, operating within a supply range of 1.8 V to 3.6 V. It features rail-to-rail input and output capabilities, making it suitable for applications requiring maximum output swing. The device consumes a low supply current of 20 OºA per channel and has an ultra-low shutdown current of 10 nA, which is advantageous for battery-powered devices. The input common-mode voltage range extends from -0.2 V to VDD + 0.2 V, and it has a low input offset voltage of 550 OºV. The amplifier provides a bandwidth of 500 kHz and a slew rate of 0.20 V/Oºs, making it suitable for various signal processing tasks. The TLV2765IDR is available in compact packaging options, including 8 or 10 pin MSOP and TSSOP, which is beneficial for space-constrained designs. It is characterized for operation over a temperature range of -40°C to 85°C, making it suitable for industrial applications.
Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 16-SOIC -40 to 85
Operational Amplifier, 4 Func, 6800uV Offset-Max, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 140981-TLV2765IDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.23 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 550μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 20μA
Channel Output Current: 10.2mA
Gain Bandwidth Product (GBP): 500kHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC
Quad Op Amp, 500kHz BW, 1.8V, Rail-to-Rail, 20uA, 4-Ch, 16-SOIC Product overview: TLV2765IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 500kHz, 1.8V, 20uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 500kHz, 1.8V, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2765IDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2765IDR | TLV2765IDR | 140981-TLV2765IDR | 296-10672-2-ND | 687-TLV2765IDR | TLV2765IDR | TLV2765IDR | TLV2765IDR |
| Product Name | TLV2765 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2765IDR | Instrumentation, Op Amps, Buffer Amps | Quad 500kHz 1.8V 20uA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,TSSOP | SOP; SOP16 | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Standards | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | Removed | ||||
| Supply Voltage (VS) | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 volts |