Dual Op Amp, 500kHz BW, 550uV Vos, PDIP, CMOS Product overview: TLV2763IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 500kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2763IN can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 6800uV Offset-Max, CMOS, PDIP14
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP
IC OPAMP GP 2 CIRCUIT 14DIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV2763IN | TLV2763IN | 296-10669-5-ND | TLV2763IN | TLV2763IN |
| Product Name | Dual 500kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.8 to 3.6 volts | 1.8 volts | |||
| Slew Rate | 0.2300 V/µs | 0.2300 V/µs | 0.2300 V/µs | 2.30E-7 V/µs | |
| Bandwidth | 0.5000 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |