Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 14-SOIC 0 to 70
Win Source Part Number: 1100149-TLV2774CD
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 10.5V/µs
Gain Bandwidth Product: 5.1 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 700 µV
Current - Supply: 1mA (x4 Channels)
Current - Output / Channel: 50 mA
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): TLV2774IDR; TLV2774AID; TLV2774ID;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TEXTISTLV2774CD,296-
Base Product Number: TLV2774
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
Quad Op Amp, 5.1MHz GBW, 10.5V/µs Slew Rate, 3V, CMOS, SOIC Product overview: TLV2774CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.1MHz, 10.5V, 3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.1MHz, 10.5V, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2774CD can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDSO14
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad 2.7V Rail-Rail
IC CMOS 4 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2774CD | 1100149-TLV2774CD | 687-TLV2774CD | 296-1904-5-ND | TLV2774CD | TLV2774CD | TLV2774CD | TLV2774CD | TLV2774CD |
| Product Name | TLV2774 Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Quad 5.1MHz 10.5V 3V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | 2.5 volts | ||||||
| VOS | 2.7 millivolts | 0.7000 millivolts | 0.7000 millivolts | ||||||
| Quiescent Current (IQ) | 2000 microamps | ||||||||
| CMRR | 70 dB |