DigiKey Datasheets for Buffer Amplifiers

Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators.
Buffer Amplifiers: Learn more

Page: 1 20 30 40 50 60 70 71 72 73 74 75 76 77 78 79 80 81 82 83 86
Product Name Notes
CMOS Amplifier 2 Circuit 10-HVSSOP
CMOS Amplifier 2 Circuit 14-PDIP
CMOS Amplifier 2 Circuit 14-SOIC
CMOS Amplifier 2 Circuit 8-PDIP
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit Open Drain 8-PDIP
CMOS Amplifier 2 Circuit Open Drain 8-SO
CMOS Amplifier 2 Circuit Open Drain 8-SOIC
CMOS Amplifier 2 Circuit Open Drain 8-TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
CMOS Amplifier 4 Circuit 14-PDIP
CMOS Amplifier 4 Circuit 14-SO
CMOS Amplifier 4 Circuit 14-SOIC
CMOS Amplifier 4 Circuit 16-PDIP
CMOS Amplifier 4 Circuit 16-SOIC
CMOS Amplifier 4 Circuit 20-HTSSOP
CMOS Amplifier 4 Circuit Open Drain 14-PDIP
CMOS Amplifier 4 Circuit Open Drain 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
DUAL, 16-V, 1.7-MHZ, IN TO V- OP
General Purpose Amplifier 1 Circuit 8-HVSSOP
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-SO
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit 10-HVSSOP
General Purpose Amplifier 2 Circuit 14-PDIP
General Purpose Amplifier 2 Circuit 14-SOIC
General Purpose Amplifier 2 Circuit 8-HVSSOP
General Purpose Amplifier 2 Circuit 8-PDIP
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail Die
General Purpose Amplifier 4 Circuit 14-PDIP
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 16-PDIP
General Purpose Amplifier 4 Circuit 16-SOIC
General Purpose Amplifier 4 Circuit 20-HTSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 2 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14TSSOP
LOW NOISE PRECISION ADVANCED LIN
MILITARY-GRADE, QUAD, 16-V, 710-
QUAD, 16-V, 1.7-MHZ, IN TO V- OP
SINGLE, 16-V, 1.7-MHZ, IN TO V-
Zero-Drift Amplifier 1 Circuit 14-PDIP
Zero-Drift Amplifier 1 Circuit 14-SOIC
Zero-Drift Amplifier 1 Circuit 8-PDIP
Zero-Drift Amplifier 1 Circuit 8-SOIC

<< Prev Next >>