Texas Instruments TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp TLV27L2ID

Description
11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp - TLV27L2ID - Texas Instruments
Dallas, TX, United States
TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp
TLV27L2ID
TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp TLV27L2ID
11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-SOIC -40 to 125

11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 7uA 160kHz SOIC Operational Amplifier IC
687-TLV27L2ID
Dual 7uA 160kHz SOIC Operational Amplifier IC 687-TLV27L2ID
Dual Op Amp, 7uA, 160kHz GBW, 8-SOIC Product overview: TLV27L2ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7uA, 160kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7uA, 160kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L2ID can be used for catalog matching and distributor lookup.

Dual Op Amp, 7uA, 160kHz GBW, 8-SOIC Product overview: TLV27L2ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7uA, 160kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7uA, 160kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L2ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26815-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26815-5-ND
Instrumentation, Op Amps, Buffer Amps 296-26815-5-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2ID - 090868-TLV27L2ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2ID
090868-TLV27L2ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2ID 090868-TLV27L2ID
Manufacturer: Texas Instruments Win Source Part Number: 090868-TLV27L2ID Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.06 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 7μA Channel Output Current: 400μA Gain Bandwidth Product (GBP): 160kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 090868-TLV27L2ID
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.06 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 7μA
Channel Output Current: 400μA
Gain Bandwidth Product (GBP): 160kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV27L2ID
Operational Amplifiers - Op Amps TLV27L2ID
Operational Amplifiers - Op Amps 11uA 106kHz R/R

Operational Amplifiers - Op Amps 11uA 106kHz R/R

Buy Now Datasheet
Ic, Op Amp, Rro/p, Smd, 27L2, Soic8; No. Of Amplifiers Texas Instruments - 26AJ9992 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Rro/p, Smd, 27L2, Soic8; No. Of Amplifiers Texas Instruments
26AJ9992
Ic, Op Amp, Rro/p, Smd, 27L2, Soic8; No. Of Amplifiers Texas Instruments 26AJ9992
IC, OP AMP, RRO/P, SMD, 27L2, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:160kHz; Slew Rate:0.06V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP, RRO/P, SMD, 27L2, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:160kHz; Slew Rate:0.06V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV27L2ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV27L2ID
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV27L2ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV27L2ID
Integrated Circuits (ICs) - Linear - Amplifiers TLV27L2ID
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV27L2ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV27L2ID
Instrumentation, OP Amps, Buffer Amps TLV27L2ID
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV27L2ID 687-TLV27L2ID 296-26815-5-ND 090868-TLV27L2ID TLV27L2ID 26AJ9992 TLV27L2ID TLV27L2ID TLV27L2ID
Product Name TLV27L2 11-uA/Channel, 160kHz, RR-Out Dual Op Amp Dual 7uA 160kHz SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2ID Operational Amplifiers - Op Amps Ic, Op Amp, Rro/p, Smd, 27L2, Soic8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 8 volts 2.7 to 16 volts 1.35 to 8 volts 2.7 volts
VOS 4.5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 10 microamps
CMRR 58 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
4 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC339DBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details