The TLV2474CPWP is a quad operational amplifier with rail-to-rail input and output, consuming 600 μA per channel and offering a 2.8 MHz gain-bandwidth product. It operates from a 2.7 V to 6 V supply, provides output drive of up to 35 mA at 500 mV from the rail, and includes a shutdown mode drawing 1000 nA per channel at 5 V. It is housed in a 14-pin HTSSOP package with an operating temperature range of 0°C to 70°C.
Quad Low-Power Rail-to-Rail Input/Output Op Amp 14-HTSSOP 0 to 70
CMOS Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
Quad Op Amp, 2.8MHz, Rail-to-Rail, 6V, CMOS, HTSSOP Product overview: TLV2474CPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.8MHz, 6V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.8MHz, 6V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2474CPWP can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 2200uV Offset-Max, CMOS, PDSO14
Precision Amplifiers Quad Lo-Pwr R-to-R Input/Output Op Amp
CMOS Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
IC CMOS 4 CIRCUIT 14HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2474CPWP | TLV2474CPWP-ND | 687-TLV2474CPWP | TLV2474CPWP | TLV2474CPWP | TLV2474CPWP | TLV2474CPWP |
| Product Name | TLV2474 Quad Low-Power Rail-to-Rail Input/Output Op Amp | Instrumentation, Op Amps, Buffer Amps | Quad 2.8MHz 6V HTSSOP Operational Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 volts | ||||
| VOS | 2.2 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | ||||||
| CMRR | 61 dB |