Texas Instruments TLV2772A-EP Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown TLV2772AMDREP

Description
Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown 8-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2772A-EP Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown - TLV2772AMDREP - Texas Instruments
Dallas, TX, United States
TLV2772A-EP Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown
TLV2772AMDREP
TLV2772A-EP Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown TLV2772AMDREP
Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown 8-SOIC -55 to 125

Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown 8-SOIC -55 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2772AMDREP - 1270274-TLV2772AMDREP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2772AMDREP
1270274-TLV2772AMDREP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2772AMDREP 1270274-TLV2772AMDREP
Manufacturer: Texas Instruments Win Source Part Number: 1270274-TLV2772AMDRE P Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 2pA Voltage - Input Offset: 360μV Family Name: TLV2772A Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 50mA SR - Slew Rate: 10.5 V/μs GBP - Gain Bandwidth Product: 5.1MHz Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V Alternative Parts (Cross-Reference): MAX4275AGESA+; MAX4274BGESA-T; MAX4274BNESA+; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270274-TLV2772AMDREP
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2pA
Voltage - Input Offset: 360μV
Family Name: TLV2772A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 10.5 V/μs
GBP - Gain Bandwidth Product: 5.1MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4275AGESA+; MAX4274BGESA-T; MAX4274BNESA+;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLV2772AMDREP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1600uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 1600uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
5.1MHz 10.5V 6V SOIC Operational Amplifier IC
687-TLV2772AMDREP
5.1MHz 10.5V 6V SOIC Operational Amplifier IC 687-TLV2772AMDREP
2-Ch 5.1MHz Op Amp, 10.5V/µs Slew Rate, 1.25-6V Supply, 8-SOIC Product overview: TLV2772AMDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, 10.5V, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, 10.5V, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2772AMDREP can be used for catalog matching and distributor lookup.

2-Ch 5.1MHz Op Amp, 10.5V/µs Slew Rate, 1.25-6V Supply, 8-SOIC Product overview: TLV2772AMDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, 10.5V, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, 10.5V, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2772AMDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2772AMDREPCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2772AMDREPCT-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2772AMDREPCT-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2772AMDREPDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2772AMDREPDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2772AMDREPDKR-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2772AMDREPTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2772AMDREPTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2772AMDREPTR-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
IC OPAMP GP 5.1MHZ RRO 8SOIC - 815-TLV2772AMDREP - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 5.1MHZ RRO 8SOIC
815-TLV2772AMDREP
IC OPAMP GP 5.1MHZ RRO 8SOIC 815-TLV2772AMDREP
IC OPAMP GP 5.1MHZ RRO 8SOIC

IC OPAMP GP 5.1MHZ RRO 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2772AMDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2772AMDREP
Integrated Circuits (ICs) - Linear - Amplifiers TLV2772AMDREP
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2772AMDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2772AMDREP
Instrumentation, OP Amps, Buffer Amps TLV2772AMDREP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2772AMDREP
Operational Amplifiers - Op Amps TLV2772AMDREP
Operational Amplifiers - Op Amps Mil Enh 2.7V Hi-Slew Rate Rail-to-Rail

Operational Amplifiers - Op Amps Mil Enh 2.7V Hi-Slew Rate Rail-to-Rail

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2772AMDREP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2772AMDREP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2772AMDREP
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2772AMDREP 1270274-TLV2772AMDREP TLV2772AMDREP 687-TLV2772AMDREP 296-TLV2772AMDREPCT-ND 815-TLV2772AMDREP TLV2772AMDREP TLV2772AMDREP TLV2772AMDREP TLV2772AMDREP
Product Name TLV2772A-EP Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2772AMDREP 5.1MHz 10.5V 6V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps IC OPAMP GP 5.1MHZ RRO 8SOIC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
CMRR 70 dB
GBW 5.1 MHz 5.1 MHz 5.1 MHz
Slew Rate 10.5 V/µs 10.5 V/µs 10.5 V/µs 10.5 V/µs 1.05E-5 V/µs 10.5 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
TL064M Low-Power JFET-Input Quad Operational Amplifier - 81023032A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
9 suppliers
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers