The TLV2773IDR is a dual-channel CMOS operational amplifier characterized by a high slew rate of 10.5 V/µs and a bandwidth of 5.1 MHz, making it suitable for applications requiring fast signal processing. It operates within a supply voltage range of 2.5 V to 5.5 V and features rail-to-rail output, which enhances its versatility in various circuit configurations. The device exhibits low input offset voltage of 360 µV and low input bias current of 2 pA, contributing to its precision in measurement and medical applications. Designed for low power consumption, the TLV2773IDR consumes only 1 mA of supply current per channel, and it includes a micropower shutdown mode that reduces current draw to less than 1 µA. The amplifier is specified for an extended temperature range of -40°C to 125°C, making it suitable for automotive and industrial applications. Additionally, it is available in multiple package options, including MSOP and SOT-23, facilitating integration into various designs. The low distortion performance, with a total harmonic distortion plus noise (THD+N) of 0.005% while driving a 600-,Ѷ load, further enhances its applicability in telecom systems.
Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier w/Shutdown 14-SOIC -40 to 125
Dual Op Amp, 5.1MHz BW, 10.5V/µs SR, Rail-to-Rail, 3V, 14-SOIC Product overview: TLV2773IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.1MHz, 10.5V, 3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.1MHz, 10.5V, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2773IDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 2900uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 055137-TLV2773IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10.5 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.1MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC
IC CMOS 2 CIRCUIT 14SOIC
IC CMOS 2 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2773IDR | 687-TLV2773IDR | TLV2773IDR | 296-7600-2-ND | 055137-TLV2773IDR | TLV2773IDR | TLV2773IDR | TLV2773IDR |
| Product Name | TLV2773 Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier w/Shutdown | Dual 5.1MHz 10.5V 3V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2773IDR | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | 2.5 to 5.5 volts | 2.5 volts | ||||
| VOS | 2.5 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||
| Quiescent Current (IQ) | 2000 microamps | |||||||
| CMRR | 70 dB |