550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-SOIC 0 to 70
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDSO8
Win Source Part Number: 1100144-TLV271CD
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 2.6V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 500 µV
Current - Supply: 625µA
Current - Output / Channel: 8 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): TLV271ID; TLV271CDR; TLV271IDG4TLV271CD .;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TLV271CD-ND,2156-TLV
Base Product Number: TLV271
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16 V
1-Ch Op Amp, 16V, 3MHz GBW, Rail-to-Rail, CMOS, 8-SOIC Product overview: TLV271CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16V, 3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV271CD can be used for catalog matching and distributor lookup.
IC CMOS 1 CIRCUIT 8SOIC
CMOS Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz Rail-to-Rail Out
IC CMOS 1 CIRCUIT 8SOIC
OP AMP, SINGLE SUPPLY, SOIC8, 271; No. of Amplifiers:1 Amplifier; Bandwidth:2.4MHz; Slew Rate:2.4V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV271CD | 296-34452-5-ND | TLV271CD | 1100144-TLV271CD | 687-TLV271CD | TLV271CD | TLV271CD | TLV271CD | TLV271CD | 52AH7693 |
| Product Name | TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 16V 3MHz SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Single Supply, Soic8, 271; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 15 volts | 8 volts | 2.7 volts | 1.35 to 8 volts | ||||||
| VOS | 5 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||||
| Quiescent Current (IQ) | 660 microamps | |||||||||
| CMRR | 69 dB |