The TLV2761 is a single-channel, 1.8 V micro-power operational amplifier with rail-to-rail input and output capability, designed for operation from 1.8 V to 3.6 V. It consumes 20 μA per channel and features a shutdown mode with 10 nA current draw. The device has a bandwidth of 500 kHz, a slew rate of 0.20 V/μs, and an input offset voltage of 550 μV. It operates over the industrial temperature range of −40°C to 85°C and is housed in an 8-pin PDIP package. The package measures 506 mm in length, 13.97 mm in width, and has a height of 11.23 mm with a 4.32 mm alignment groove width.
Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270250-TLV2761IP
Packaging: Tube
Mounting Style: Through Hole
Output Type: Rail-to-Rail
Supply Current: 20μA
Amplifier Type: General Purpose
Slew Rate: 0.23V/μs
Gain Bandwidth Product: 500kHz
Current - Input Bias: 3pA
Voltage - Input Offset: 550μV
Current - Output / Channel: 10.2mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: TLV2761
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 3.6V, ±0.9V ~ 1.8V
1.8V Op Amp, 500kHz GBW, 20uA, Rail-to-Rail, 1-Ch, 8-PDIP Product overview: TLV2761IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500kHz, 20uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 500kHz, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2761IP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDIP8
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Operational Amplifiers - Op Amps Single Micropower R-to-R Single Sply
IC OPAMP GP 500KHZ RRO 8DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV2761IP | 1270250-TLV2761IP | 687-TLV2761IP | 296-10663-5-ND | TLV2761IP | TLV2761IP | TLV2761IP | TLV2761IP | 815-TLV2761IP |
| Product Name | TLV2761 Single 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2761IP | 1.8V 500kHz 20uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | IC OPAMP GP 500KHZ RRO 8DIP | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | PDIP,SOIC,SOT-23 | Rail/Tube | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP8 | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300, 7.62mm) | ||
| Features | Single-Supply | Rail-Rail-Out | |||||||
| Supply Voltage (VS) | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 volts | ||||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps |