Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps TLV313IDCKT

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-44549-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44549-6-ND
Instrumentation, Op Amps, Buffer Amps 296-44549-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44549-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44549-1-ND
Instrumentation, Op Amps, Buffer Amps 296-44549-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44549-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44549-2-ND
Instrumentation, Op Amps, Buffer Amps 296-44549-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321105-TLV313IDCKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321105-TLV313IDCKT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321105-TLV313IDCKT
Manufacturer: Texas Instruments Win Source Part Number: 1321105-TLV313IDCKT Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 250 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 750 µV Current - Supply: 65µA Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 5-TSSOP, SC-70-5, SOT-353 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-44549-6,296-4454 9-1,296-44549-2 Base Product Number: TLV313 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 1321105-TLV313IDCKT
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 250
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 750 µV
Current - Supply: 65µA
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 5-TSSOP, SC-70-5, SOT-353
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-44549-6,296-44549-1,296-44549-2
Base Product Number: TLV313
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Singapore, Singapore
Low-Power 1MHz 5.5V Operational Amplifier IC
687-TLV313IDCKT
Low-Power 1MHz 5.5V Operational Amplifier IC 687-TLV313IDCKT
1-Channel, 1MHz, RRIO, low power, cost-optimized 5.5V CMOS op amp 5-SC70 -40 to 125 Product overview: TLV313IDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV313IDCKT can be used for catalog matching and distributor lookup.

1-Channel, 1MHz, RRIO, low power, cost-optimized 5.5V CMOS op amp 5-SC70 -40 to 125 Product overview: TLV313IDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV313IDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV313IDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV313IDCKT
Integrated Circuits (ICs) - Linear - Amplifiers TLV313IDCKT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV313IDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV313IDCKT
Instrumentation, OP Amps, Buffer Amps TLV313IDCKT
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV313IDCKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV313IDCKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV313IDCKT
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV313IDCKT
Operational Amplifiers - Op Amps TLV313IDCKT
Operational Amplifiers - Op Amps LP, 500-uV Offset 1Mhz Op Amp

Operational Amplifiers - Op Amps LP, 500-uV Offset 1Mhz Op Amp

Buy Now Datasheet
Op-Amp, 1Mhz, 0.5V/us, Sc-70-5; No. Of Amplifiers Texas Instruments - 28AH5483 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1Mhz, 0.5V/us, Sc-70-5; No. Of Amplifiers Texas Instruments
28AH5483
Op-Amp, 1Mhz, 0.5V/us, Sc-70-5; No. Of Amplifiers Texas Instruments 28AH5483
OP-AMP, 1MHZ, 0.5V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 0.9V to ± 2.75V, 1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, 1MHZ, 0.5V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 0.9V to ± 2.75V, 1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 296-44549-6-ND 1321105-TLV313IDCKT 687-TLV313IDCKT TLV313IDCKT TLV313IDCKT TLV313IDCKT TLV313IDCKT 28AH5483
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Low-Power 1MHz 5.5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op-Amp, 1Mhz, 0.5V/us, Sc-70-5; No. Of Amplifiers Texas Instruments
Features Rail-Rail-Out
Source Current (IS) 0.0650 milliamps 0.0650 milliamps 0.0650 milliamps 0.0650 milliamps
Slew Rate 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs 0.5000 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Unlock Full Specs
to access all available technical data