The TLV2634 is a quad operational amplifier with rail-to-rail output, designed for single-supply operation from 2.7 V to 5.5 V. It features a gain-bandwidth product of 9 MHz and a supply current of 730 µA per channel, with an input range extending to ground. The device operates over an industrial temperature range of −40°C to 125°C and is available in a 14-pin SOIC package. Input offset voltage is specified up to 5.2 mV over the full temperature range, and common-mode rejection ratio is 74 dB minimum at 5 V supply. The output can source or sink up to ±40 mA.
1-mA/CH, 9-MHz, RRO Op Amp 14-SOIC -40 to 125
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad 9MHz RRO Op Amp, 2.7-5.5V, 4-Ch, 14-SOIC Product overview: TLV2634ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2634ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 4200uV Offset-Max, CMOS, PDSO14
Operational Amplifiers - Op Amps 1-mA/CH 9-MHz RRO Op Amp
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2634ID | TLV2634ID-ND | 687-TLV2634ID | TLV2634ID | TLV2634ID | TLV2634ID | TLV2634ID | TLV2634ID |
| Product Name | TLV2634 1-mA/CH, 9-MHz, RRO Op Amp | Instrumentation, Op Amps, Buffer Amps | Quad 9MHz 5.5V SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.75 volts | 2.7 volts | |||||
| VOS | 3.5 millivolts | 1.1 millivolts | ||||||
| Quiescent Current (IQ) | 1000 microamps | |||||||
| CMRR | 77 dB |