Texas Instruments TLV2772A Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier TLV2772AIDRG4

Description
Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Description
Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2772A is a dual CMOS operational amplifier featuring a 10.5 V/µs slew rate, 5.1 MHz gain bandwidth, and rail-to-rail output swing, designed for low-power applications requiring high AC performance and precision. It operates from a 2.5 V to 5.5 V single supply, consuming 1 mA per channel, with an input offset voltage of 1.6 mV maximum at 25°C and input bias current of 2 pA. The device supports shutdown mode with standby current under 1 µA and offers 17 nV/√Hz input noise voltage. It is characterized over the extended temperature range of −40°C to 125°C and qualifies for automotive applications. The part is available in an 8-pin SOIC package.

Datasheet Summary
Powered by GS/AI

The TLV2772A is a dual CMOS operational amplifier featuring a 10.5 V/µs slew rate, 5.1 MHz gain bandwidth, and rail-to-rail output swing, designed for low-power applications requiring high AC performance and precision. It operates from a 2.5 V to 5.5 V single supply, consuming 1 mA per channel, with an input offset voltage of 1.6 mV maximum at 25°C and input bias current of 2 pA. The device supports shutdown mode with standby current under 1 µA and offers 17 nV/√Hz input noise voltage. It is characterized over the extended temperature range of −40°C to 125°C and qualifies for automotive applications. The part is available in an 8-pin SOIC package.

Suppliers

Company
Product
Description
Supplier Links
TLV2772A Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - TLV2772AIDRG4 - Texas Instruments
Dallas, TX, United States
TLV2772A Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier
TLV2772AIDRG4
TLV2772A Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier TLV2772AIDRG4
Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 125

Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 5.1MHz 9V SOIC Operational Amplifier IC
687-TLV2772AIDRG4
Dual 5.1MHz 9V SOIC Operational Amplifier IC 687-TLV2772AIDRG4
Dual Op Amp, 5.1MHz BW, 9V/µs SR, CMOS, 8-SOIC Product overview: TLV2772AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.1MHz, 9V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.1MHz, 9V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2772AIDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 5.1MHz BW, 9V/µs SR, CMOS, 8-SOIC Product overview: TLV2772AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.1MHz, 9V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.1MHz, 9V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2772AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV2772AIDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2772AIDRG4-ND
Instrumentation, Op Amps, Buffer Amps TLV2772AIDRG4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2772AIDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2772AIDRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLV2772AIDRG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2772AIDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2772AIDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2772AIDRG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2772AIDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2772AIDRG4
Instrumentation, OP Amps, Buffer Amps TLV2772AIDRG4
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2772AIDRG4
Operational Amplifiers - Op Amps TLV2772AIDRG4
Operational Amplifiers - Op Amps Dual 2.7-V High-Slew Rate R-To-R Output

Operational Amplifiers - Op Amps Dual 2.7-V High-Slew Rate R-To-R Output

Buy Now Datasheet
IC OPAMP GP 5.1MHZ RRO 8SOIC - 815-TLV2772AIDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 5.1MHZ RRO 8SOIC
815-TLV2772AIDRG4
IC OPAMP GP 5.1MHZ RRO 8SOIC 815-TLV2772AIDRG4
IC OPAMP GP 5.1MHZ RRO 8SOIC

IC OPAMP GP 5.1MHZ RRO 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLV2772AIDRG4 687-TLV2772AIDRG4 TLV2772AIDRG4-ND TLV2772AIDRG4 TLV2772AIDRG4 TLV2772AIDRG4 TLV2772AIDRG4 815-TLV2772AIDRG4
Product Name TLV2772A Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier Dual 5.1MHz 9V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps IC OPAMP GP 5.1MHZ RRO 8SOIC
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 3 volts 2.5 volts
VOS 1.6 millivolts 0.5000 millivolts
Quiescent Current (IQ) 2000 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
7 suppliers
TLC2262M Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469201QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 500 microamps
View Details
LM124M Quadruple Operational Amplifier - 7704301CA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier - 5962-9753702QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details