Texas Instruments TLV2764 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier TLV2764CDR

Description
Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2764 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier - TLV2764CDR - Texas Instruments
Dallas, TX, United States
TLV2764 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier
TLV2764CDR
TLV2764 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier TLV2764CDR
Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 14-SOIC 0 to 70

Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV2764CDR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2764CDR-ND
Instrumentation, Op Amps, Buffer Amps TLV2764CDR-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2764CDR - 081516-TLV2764CDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2764CDR
081516-TLV2764CDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2764CDR 081516-TLV2764CDR
Manufacturer: Texas Instruments Win Source Part Number: 081516-TLV2764CDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.23 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 550μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 20μA Channel Output Current: 10.2mA Gain Bandwidth Product (GBP): 500kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081516-TLV2764CDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.23 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 550μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 20μA
Channel Output Current: 10.2mA
Gain Bandwidth Product (GBP): 500kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 500kHz 1.8V 20uA Operational Amplifier IC
687-TLV2764CDR
Quad 500kHz 1.8V 20uA Operational Amplifier IC 687-TLV2764CDR
Quad Op Amp, 500kHz GBW, 1.8V, 20uA, CMOS, SOIC Product overview: TLV2764CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 500kHz, 1.8V, 20uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 500kHz, 1.8V, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2764CDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 500kHz GBW, 1.8V, 20uA, CMOS, SOIC Product overview: TLV2764CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 500kHz, 1.8V, 20uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 500kHz, 1.8V, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2764CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2764CDR
Operational Amplifiers - Op Amps TLV2764CDR
Operational Amplifiers - Op Amps Quad Micropwr Rail-to-Rail

Operational Amplifiers - Op Amps Quad Micropwr Rail-to-Rail

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2764CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2764CDR
Instrumentation, OP Amps, Buffer Amps TLV2764CDR
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2764CDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2764CDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2764CDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2764CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2764CDR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2764CDR
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2764CDR TLV2764CDR-ND 081516-TLV2764CDR 687-TLV2764CDR TLV2764CDR TLV2764CDR TLV2764CDR TLV2764CDR
Product Name TLV2764 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2764CDR Quad 500kHz 1.8V 20uA Operational Amplifier IC Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC,TSSOP SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC Tape and Reel SOIC; 14-SOIC (0.154\", 3.90mm Width) Surface Mount
Features Rail-Rail-Out
Source Current (IS) 0.0200 milliamps 0.0200 milliamps 0.0200 milliamps 0.0200 milliamps
Slew Rate 0.2300 V/µs 0.2300 V/µs 0.2000 V/µs 0.2300 V/µs 2.30E-7 V/µs
Unlock Full Specs
to access all available technical data