Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 8-TSSOP -40 to 125
Dual Op Amp, 5.1MHz BW, 9V/µs SR, 1.25-3V, 60dB CMRR, TSSOP Product overview: TLV2772AQPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.1MHz, 9V, 3V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.1MHz, 9V, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2772AQPW can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 1600uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 032992-TLV2772AQPW
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10.5 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 360μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.1MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Dual 2.7V R R
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2772AQPW | 687-TLV2772AQPW | TLV2772AQPW | 032992-TLV2772AQPW | 296-10676-5-ND | TLV2772AQPW | TLV2772AQPW | TLV2772AQPW |
| Product Name | TLV2772A Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier | Dual 5.1MHz 9V 3V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2772AQPW | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | 2.5 to 5.5 volts | 2.5 volts | ||||
| VOS | 1.6 millivolts | 0.3600 millivolts | 0.3600 millivolts | |||||
| Quiescent Current (IQ) | 2000 microamps | |||||||
| CMRR | 70 dB |