Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1319559-TLV2772IDGK
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 2
Standard Package: 80
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 10.5V/µs
Gain Bandwidth Product: 5.1 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 500 µV
Current - Supply: 1mA (x2 Channels)
Current - Output / Channel: 50 mA
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TLV2772IDGK-ND,TLV27
Base Product Number: TLV2772
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Op Amp, 5.1MHz GBW, 9V/µs Slew, Rail-to-Rail, VSSOP Product overview: TLV2772IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.1MHz, 9V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.1MHz, 9V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2772IDGK can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDSO8
Operational Amplifiers - Op Amps Dual 2.7-V High Slew Rate R-To-R Output
IC CMOS 2 CIRCUIT 8VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2772IDGK | 1319559-TLV2772IDGK | 296-34463-5-ND | 687-TLV2772IDGK | TLV2772IDGK | TLV2772IDGK | TLV2772IDGK | TLV2772IDGK |
| Product Name | TLV2772 Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Dual 5.1MHz 9V Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | 2.5 volts | |||||
| VOS | 2.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 2000 microamps | |||||||
| CMRR | 70 dB |