Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 14-SOIC -40 to 85
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad Op Amp, 500kHz BW, 1.8V, 20uA, 4-Ch, D Pkg Product overview: TLV2764ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 500kHz, 1.8V, 20uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 500kHz, 1.8V, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2764ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032988-TLV2764ID
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.23 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 550μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 20μA
Channel Output Current: 10.2mA
Gain Bandwidth Product (GBP): 500kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Operational Amplifier, 4 Func, 3500uV Offset-Max, CMOS, PDSO14
DISCONTINUED BY MANUFACTURER, IC, OPERATIONAL AMPLIFIER, 4 FUNC, 3500UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad Micropwr Rail-to-Rail
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2764ID | 296-34459-5-ND | 687-TLV2764ID | 032988-TLV2764ID | TLV2764ID | 16757493 | TLV2764ID | TLV2764ID | TLV2764ID |
| Product Name | TLV2764 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 500kHz 1.8V 20uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2764ID | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | PDIP,SOIC,TSSOP | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 14-SOIC | SOIC; SOIC14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | ||||||
| Slew Rate | 0.2300 V/µs | 0.2000 V/µs | 0.2300 V/µs | 0.2300 V/µs | 2.30E-7 V/µs |