800 uA/ch, 11MHz, RRO, Low Voltage, Quad Channel Op Amp 14-SOIC -40 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Quad Op Amp, 11MHz BW, 800uA, RRO, 2.75V, 14-SOIC Product overview: TLV2624IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 11MHz, 800uA, 2.75V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 11MHz, 800uA, 2.75V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2624IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109284-TLV2624IDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 800μA
Channel Output Current: 28mA
Gain Bandwidth Product (GBP): 11MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps 800 uA/ch 11MHz RRO Low Vltg Quad Ch
IC CMOS 4 CIRCUIT 14SOIC
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2624IDR | 296-11665-2-ND | 687-TLV2624IDR | 1109284-TLV2624IDR | TLV2624IDR | TLV2624IDR | TLV2624IDR | TLV2624IDR |
| Product Name | TLV2624 800 uA/ch, 11MHz, RRO, Low Voltage, Quad Channel Op Amp | Instrumentation, Op Amps, Buffer Amps | Quad 11MHz 800uA 2.75V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2624IDR | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.75 volts | 2.7 to 5.5 volts | 2.7 volts | ||||
| VOS | 3.5 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 1000 microamps | |||||||
| CMRR | 77 dB |