550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 127980-TLV272IP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 625μA
Channel Output Current: 13mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDIP8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Dual Op Amp, 16V, 3MHz, Rail-to-Rail, 8-PDIP Product overview: TLV272IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV272IP can be used for catalog matching and distributor lookup.
OP AMP, DUAL 3MHZ RRO/P, PDIP8, 272; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps 2-Ch R-R Op Amp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV272IP | 127980-TLV272IP | TLV272IP | 296-12671-5-ND | 687-TLV272IP | 6612274 | 6612274P | 52AH7694 | TLV272IP | TLV272IP | TLV272IP |
| Product Name | TLV272 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV272IP | Instrumentation, Op Amps, Buffer Amps | Dual 16V 3MHz Operational Amplifier IC | Op Amps | Op Amps | Op Amp, Dual 3Mhz Rro/p, Pdip8, 272; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 16 volts | 5 volts | 5 volts | 1.35 to 8 volts | 2.7 volts | |||||
| VOS | 5 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||||
| Quiescent Current (IQ) | 660 microamps | ||||||||||
| CMRR | 69 dB |