Texas Instruments TLV2471 Single Low-Power Rail-to-Rail Input/Output Op Amp TLV2471IDBVTG4

Description
Single Low-Power Rail-to-Rail Input/Output Op Amp 5-SOT-23 -40 to 125
Request a Quote
Description
Single Low-Power Rail-to-Rail Input/Output Op Amp 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2471 is a single-channel CMOS rail-to-rail input/output operational amplifier with a 2.8 MHz gain-bandwidth product and 600 μA per channel supply current. It operates from 2.7 V to 6 V and offers a typical input offset voltage of 250 μV. The device supports output drive up to −35 mA at 500 mV from the rail and provides a shutdown mode with a supply current of 1000 nA per channel at 5 V. Available in a 5-pin SOT-23 package, it is rated for operation from −40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The TLV2471 is a single-channel CMOS rail-to-rail input/output operational amplifier with a 2.8 MHz gain-bandwidth product and 600 μA per channel supply current. It operates from 2.7 V to 6 V and offers a typical input offset voltage of 250 μV. The device supports output drive up to −35 mA at 500 mV from the rail and provides a shutdown mode with a supply current of 1000 nA per channel at 5 V. Available in a 5-pin SOT-23 package, it is rated for operation from −40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
TLV2471 Single Low-Power Rail-to-Rail Input/Output Op Amp - TLV2471IDBVTG4 - Texas Instruments
Dallas, TX, United States
TLV2471 Single Low-Power Rail-to-Rail Input/Output Op Amp
TLV2471IDBVTG4
TLV2471 Single Low-Power Rail-to-Rail Input/Output Op Amp TLV2471IDBVTG4
Single Low-Power Rail-to-Rail Input/Output Op Amp 5-SOT-23 -40 to 125

Single Low-Power Rail-to-Rail Input/Output Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.8MHz 600uA SOT-23 Operational Amplifier IC
687-TLV2471IDBVTG4
2.8MHz 600uA SOT-23 Operational Amplifier IC 687-TLV2471IDBVTG4
1-Ch 2.8MHz RRIO Op Amp, 600uA, SOT-23-5 Product overview: TLV2471IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8MHz, 600uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.8MHz, 600uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2471IDBVTG4 can be used for catalog matching and distributor lookup.

1-Ch 2.8MHz RRIO Op Amp, 600uA, SOT-23-5 Product overview: TLV2471IDBVTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8MHz, 600uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.8MHz, 600uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2471IDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV2471IDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2471IDBVTG4-ND
Instrumentation, Op Amps, Buffer Amps TLV2471IDBVTG4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2471IDBVTG4 - 1109235-TLV2471IDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2471IDBVTG4
1109235-TLV2471IDBVTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2471IDBVTG4 1109235-TLV2471IDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1109235-TLV2471IDBVT G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V Operating Supply Current: 600μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 2.8MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Medical, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 1109235-TLV2471IDBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 600μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Medical, Test & Measurement

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2471IDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2471IDBVTG4
Integrated Circuits (ICs) - Linear - Amplifiers TLV2471IDBVTG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2471IDBVTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2471IDBVTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2471IDBVTG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLV2471IDBVTG4
Precision Amplifiers TLV2471IDBVTG4
Precision Amplifiers Sngl Lo-Pwr R-to-R Input/Output Op Amp

Precision Amplifiers Sngl Lo-Pwr R-to-R Input/Output Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2471IDBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2471IDBVTG4
Instrumentation, OP Amps, Buffer Amps TLV2471IDBVTG4
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2471IDBVTG4 687-TLV2471IDBVTG4 TLV2471IDBVTG4-ND 1109235-TLV2471IDBVTG4 TLV2471IDBVTG4 TLV2471IDBVTG4 TLV2471IDBVTG4 TLV2471IDBVTG4
Product Name TLV2471 Single Low-Power Rail-to-Rail Input/Output Op Amp 2.8MHz 600uA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2471IDBVTG4 Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 3 volts 2.7 to 6 volts 2.7 volts
VOS 2.2 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 61 dB
Unlock Full Specs
to access all available technical data