Texas Instruments TLV2765 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown TLV2765IPWR

Description
Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2765 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown - TLV2765IPWR - Texas Instruments
Dallas, TX, United States
TLV2765 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown
TLV2765IPWR
TLV2765 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown TLV2765IPWR
Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 16-TSSOP -40 to 85

Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown 16-TSSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10673-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10673-2-ND
Instrumentation, Op Amps, Buffer Amps 296-10673-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2765IPWR - 055132-TLV2765IPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2765IPWR
055132-TLV2765IPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2765IPWR 055132-TLV2765IPWR
Manufacturer: Texas Instruments Win Source Part Number: 055132-TLV2765IPWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.23 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 550μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 20μA Channel Output Current: 10.2mA Gain Bandwidth Product (GBP): 500kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055132-TLV2765IPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.23 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 550μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 20μA
Channel Output Current: 10.2mA
Gain Bandwidth Product (GBP): 500kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TLV2765IPWR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 3500uV Offset-Max, CMOS, PDSO16

Operational Amplifier, 4 Func, 3500uV Offset-Max, CMOS, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
Quad 500kHz 1.8V 20uA Operational Amplifier IC
687-TLV2765IPWR
Quad 500kHz 1.8V 20uA Operational Amplifier IC 687-TLV2765IPWR
Quad Op Amp, 500kHz GBW, 1.8V, 20uA, Rail-to-Rail, TSSOP Product overview: TLV2765IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 500kHz, 1.8V, 20uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 500kHz, 1.8V, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2765IPWR can be used for catalog matching and distributor lookup.

Quad Op Amp, 500kHz GBW, 1.8V, 20uA, Rail-to-Rail, TSSOP Product overview: TLV2765IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 500kHz, 1.8V, 20uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 500kHz, 1.8V, 20uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2765IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2765IPWR
Operational Amplifiers - Op Amps TLV2765IPWR
Operational Amplifiers - Op Amps Quad 1.8-V Micropwr R-to-R Single Sply

Operational Amplifiers - Op Amps Quad 1.8-V Micropwr R-to-R Single Sply

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2765IPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2765IPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2765IPWR
IC OPAMP GP 4 CIRCUIT 16TSSOP

IC OPAMP GP 4 CIRCUIT 16TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2765IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2765IPWR
Instrumentation, OP Amps, Buffer Amps TLV2765IPWR
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2765IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2765IPWR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2765IPWR
IC OPAMP GP 4 CIRCUIT 16TSSOP

IC OPAMP GP 4 CIRCUIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2765IPWR 296-10673-2-ND 055132-TLV2765IPWR TLV2765IPWR 687-TLV2765IPWR TLV2765IPWR TLV2765IPWR TLV2765IPWR TLV2765IPWR
Product Name TLV2765 Quad 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier with Shutdown Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2765IPWR Quad 500kHz 1.8V 20uA Operational Amplifier IC Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type SOIC,TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; 16-TSSOP SSOP; SOP; TSSOP; TSSOP16 Tape and Reel SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Features Rail-Rail-Out
Source Current (IS) 0.0200 milliamps 0.0200 milliamps 0.0200 milliamps 0.0200 milliamps
Slew Rate 0.2300 V/µs 0.2300 V/µs 0.2000 V/µs 0.2300 V/µs 2.30E-7 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
Operational Amplifier IC - 687-CLC440AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 230 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
 - CLC56321MX - Rochester Electronics
Specs
Package Type PDSO8
Life Cycle Stage Obsolete
View Details
3 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003NXD - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
View Details