800 uA/ch, 11MHz, RRO, Low Voltage, Dual Channel Op Amp 8-SOIC -40 to 125
Dual Op Amp, 11MHz, 800uA, 2.75V, RRO, CMOS, 2-Ch Product overview: TLV2622ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 11MHz, 800uA, 2.75V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 11MHz, 800uA, 2.75V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2622ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3500uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1270219-TLV2622ID
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 800μA
Amplifier Type: General Purpose
Slew Rate: 7V/μs
Gain Bandwidth Product: 11MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 250μV
Current - Output / Channel: 28mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2622
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V, ±1.35V ~ 2.75V
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 800 uA/ch 11MHz RRO Low Vltg Dual Ch
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2622ID | 687-TLV2622ID | TLV2622ID | TLV2622ID-ND | 1270219-TLV2622ID | TLV2622ID | TLV2622ID | TLV2622ID |
| Product Name | TLV2622 800 uA/ch, 11MHz, RRO, Low Voltage, Dual Channel Op Amp | Dual 11MHz 800uA 2.75V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2622ID | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.75 volts | 2.7 to 5.5 volts | |||||
| VOS | 3.5 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 1000 microamps | |||||||
| CMRR | 77 dB |