Texas Instruments TLV2782 Dual 1.8V RRIO, 8MHz Amplifier TLV2782IDGKR

Description
Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier - TLV2782IDGKR - Texas Instruments
Dallas, TX, United States
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier
TLV2782IDGKR
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier TLV2782IDGKR
Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP -40 to 125

Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
8MHz 3.6V Operational Amplifier IC
687-TLV2782IDGKR
8MHz 3.6V Operational Amplifier IC 687-TLV2782IDGKR
2-Ch Op Amp, 8MHz, 250uV Vos, RRIO, 1.8-3.6V, VSSOP Product overview: TLV2782IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 3.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2782IDGKR can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 8MHz, 250uV Vos, RRIO, 1.8-3.6V, VSSOP Product overview: TLV2782IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 3.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2782IDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7615-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7615-6-ND
Instrumentation, Op Amps, Buffer Amps 296-7615-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7615-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7615-2-ND
Instrumentation, Op Amps, Buffer Amps 296-7615-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7615-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7615-1-ND
Instrumentation, Op Amps, Buffer Amps 296-7615-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782IDGKR - 081520-TLV2782IDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782IDGKR
081520-TLV2782IDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782IDGKR 081520-TLV2782IDGKR
Manufacturer: Texas Instruments Win Source Part Number: 081520-TLV2782IDGKR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 650μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 8MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081520-TLV2782IDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 650μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 8MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2782IDGKR
Operational Amplifiers - Op Amps TLV2782IDGKR
Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2782IDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2782IDGKR
Instrumentation, OP Amps, Buffer Amps TLV2782IDGKR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
IC OPAMP GP 8MHZ RRO 8VSSOP - 815-TLV2782IDGKR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 8MHZ RRO 8VSSOP
815-TLV2782IDGKR
IC OPAMP GP 8MHZ RRO 8VSSOP 815-TLV2782IDGKR
IC OPAMP GP 8MHZ RRO 8VSSOP

IC OPAMP GP 8MHZ RRO 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782IDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2782IDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2782IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2782IDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2782IDGKR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2782IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2782IDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2782IDGKR
Instrumentation, OP Amps, Buffer Amps TLV2782IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2782IDGKR 687-TLV2782IDGKR 296-7615-6-ND 081520-TLV2782IDGKR TLV2782IDGKR TLV2782IDGKR 815-TLV2782IDGKR TLV2782IDGKR TLV2782IDGKR TLV2782IDGKR
Product Name TLV2782 Dual 1.8V RRIO, 8MHz Amplifier 8MHz 3.6V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782IDGKR Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 8MHZ RRO 8VSSOP Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Package Type PDIP,SOIC,VSSOP Tape and Reel MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; 8-VSSOP SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Surface Mount
Standards RoHS RoHS
Supply Voltage (VS) 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 volts
Slew Rate 4.3 V/µs 5 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs 5 V/µs
Unlock Full Specs
to access all available technical data