The TLV2774 is a four-channel CMOS operational amplifier with rail-to-rail output swing, designed for low-power applications requiring high slew rate and bandwidth. It provides a 10.5 V/µs slew rate and 5.1 MHz gain bandwidth while consuming 1 mA per channel. The device operates from a 2.5 V to 5.5 V single supply and features a 360 µV input offset voltage, 17 nV/√Hz input noise, and 2 pA input bias current. It supports micropower shutdown with IDD < 1 µA and is characterized from -55°C to 125°C. The TLV2774MDREP is housed in a 14-pin SOIC package with dimensions of 8.65 mm × 3.91 mm and is delivered in tape and reel packaging.
Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown 14-SOIC -55 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
4-Ch Op Amp, 5.1MHz GBW, 9V/µs Slew Rate, Rail-to-Rail, 1.25-3V Product overview: TLV2774MDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, 9V, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, 9V, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2774MDREP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270305-TLV2774MDREP
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1mA
Amplifier Type: General Purpose
Slew Rate: 10.5V/μs
Gain Bandwidth Product: 5.1MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 360μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: TLV2774
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps EP 2.7V Hi-Slew-Rate R-R Output Op Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2774MDREP | 296-23475-2-ND | 687-TLV2774MDREP | 1270305-TLV2774MDREP | TLV2774MDREP | TLV2774MDREP | TLV2774MDREP | TLV2774MDREP |
| Product Name | TLV2774-EP Enhanced Product 2.7-V High-Slew-Rate Rail-To-Rail Output Operational Amplifier W/ Shutdown | Instrumentation, Op Amps, Buffer Amps | 5.1MHz 9V 3V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2774MDREP | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| VOS | 2.7 millivolts | 0.3600 millivolts | 0.8000 millivolts | |||||
| CMRR | 93 dB | |||||||
| GBW | 5.1 MHz | 5.1 MHz | 5.1 MHz | |||||
| Slew Rate | 10.5 V/µs | 10.5 V/µs | 9 V/µs | 10.5 V/µs | 1.05E-5 V/µs | 10.5 V/µs |