The TLV274CDR is a rail-to-rail output operational amplifier from Texas Instruments, designed for low-power applications with a supply current of 550 µA per channel. It operates over a supply voltage range of 2.7 V to 16 V and is specified for both commercial (0°C to 70°C) and industrial (-40°C to 125°C) temperature ranges. The amplifier features a bandwidth of 3 MHz and a high slew rate of 2.4 V/µs, making it suitable for a variety of applications including battery-powered devices and sensor interfaces. The device is available in a 14-pin SOIC package, facilitating integration into compact designs. Its low input bias current of 1 pA and input noise voltage of 39 nV/,àöHz enhance its performance in sensitive applications.
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032981-TLV274CDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Family Name: TLV274
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 625μA
Channel Output Current: 13mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): TS954IYD; OP491GS-REEL7; OP491GS-REEL; OP491GS;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14
Quad 3MHz Op Amp, Rail-to-Rail, 16V, 4-Ch, CMOS Product overview: TLV274CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV274CDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz R-to-R Otpt Oper Amp
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV274CDR | 032981-TLV274CDR | TLV274CDR | 687-TLV274CDR | 296-39258-2-ND | TLV274CDR | TLV274CDR | TLV274CDR | TLV274CDR | TLV274CDR |
| Product Name | TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274CDR | Quad 3MHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 16 volts | 8 volts | 2.7 volts | 16 volts | |||||
| VOS | 5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 660 microamps | |||||||||
| CMRR | 69 dB |