Texas Instruments TLV2711 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier TLV2711CDBVT

Description
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23
Request a Quote Datasheet
Description
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2711 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier - TLV2711CDBVT - Texas Instruments
Dallas, TX, United States
TLV2711 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier
TLV2711CDBVT
TLV2711 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier TLV2711CDBVT
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23

Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2711CDBVT - 142315-TLV2711CDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2711CDBVT
142315-TLV2711CDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2711CDBVT 142315-TLV2711CDBVT
Manufacturer: Texas Instruments Win Source Part Number: 142315-TLV2711CDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.025 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 450μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V Operating Supply Current: 13μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 65kHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142315-TLV2711CDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.025 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 450μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 13μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 65kHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
65kHz 10V SOT-23 Operational Amplifier IC
687-TLV2711CDBVT
65kHz 10V SOT-23 Operational Amplifier IC 687-TLV2711CDBVT
Op Amp, 65kHz, 10V, Rail-to-Rail, 1-Ch, SOT-23-5 Product overview: TLV2711CDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, 10V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 65kHz, 10V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2711CDBVT can be used for catalog matching and distributor lookup.

Op Amp, 65kHz, 10V, Rail-to-Rail, 1-Ch, SOT-23-5 Product overview: TLV2711CDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, 10V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 65kHz, 10V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2711CDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32378-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32378-1-ND
Instrumentation, Op Amps, Buffer Amps 296-32378-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32378-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32378-6-ND
Instrumentation, Op Amps, Buffer Amps 296-32378-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32378-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32378-2-ND
Instrumentation, Op Amps, Buffer Amps 296-32378-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
 - TLV2711CDBVT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO5

Operational Amplifier, 1 Func, 3000uV Offset-Max, CMOS, PDSO5

Supplier's Site Datasheet
OP Amp Single GP R-R O/P ±5V/10V 5-Pin SOT-23 T/R - 815-TLV2711CDBVT - Utmel Electronic Limited
Hong Kong, China
OP Amp Single GP R-R O/P ±5V/10V 5-Pin SOT-23 T/R
815-TLV2711CDBVT
OP Amp Single GP R-R O/P ±5V/10V 5-Pin SOT-23 T/R 815-TLV2711CDBVT
OP Amp Single GP R-R O/P ±5V/10V 5-Pin SOT-23 T/R

OP Amp Single GP R-R O/P ±5V/10V 5-Pin SOT-23 T/R

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2711CDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2711CDBVT
Integrated Circuits (ICs) - Linear - Amplifiers TLV2711CDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2711CDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2711CDBVT
Instrumentation, OP Amps, Buffer Amps TLV2711CDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2711CDBVT
Operational Amplifiers - Op Amps TLV2711CDBVT
Operational Amplifiers - Op Amps Single LinCMOS R/R

Operational Amplifiers - Op Amps Single LinCMOS R/R

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2711CDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2711CDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2711CDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2711CDBVT 142315-TLV2711CDBVT 687-TLV2711CDBVT 296-32378-1-ND TLV2711CDBVT 815-TLV2711CDBVT TLV2711CDBVT TLV2711CDBVT TLV2711CDBVT TLV2711CDBVT
Product Name TLV2711 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2711CDBVT 65kHz 10V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps OP Amp Single GP R-R O/P ±5V/10V 5-Pin SOT-23 T/R Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Supply Voltage (VS) 2.7 to 10 volts 2.7 to 10 volts 5 volts 3 volts 2.7 volts
GBW 0.0650 MHz 0.0650 MHz 0.0650 MHz
Slew Rate 0.0250 V/µs 0.0250 V/µs 0.0250 V/µs 0.0250 V/µs 2.50E-8 V/µs 2.50E-8 V/µs 0.0250 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data