Texas Instruments TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers TLV274ID

Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 125
Request a Quote Datasheet
Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers - TLV274ID - Texas Instruments
Dallas, TX, United States
TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers
TLV274ID
TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers TLV274ID
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 125

550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 3MHz 16V Operational Amplifier IC
687-TLV274ID
Quad 3MHz 16V Operational Amplifier IC 687-TLV274ID
Quad Op Amp, 3MHz, 16V, Rail-to-Rail, 4-Ch, CMOS Product overview: TLV274ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV274ID can be used for catalog matching and distributor lookup.

Quad Op Amp, 3MHz, 16V, Rail-to-Rail, 4-Ch, CMOS Product overview: TLV274ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV274ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26811-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26811-5-ND
Instrumentation, Op Amps, Buffer Amps 296-26811-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
 - TLV274ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
IC OPAMP GP 4 CIRCUIT 14SOIC - 815-TLV274ID - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 4 CIRCUIT 14SOIC
815-TLV274ID
IC OPAMP GP 4 CIRCUIT 14SOIC 815-TLV274ID
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV274ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV274ID
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV274ID
Operational Amplifiers - Op Amps TLV274ID
Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz R-to-R Otpt Oper Amp

Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz R-to-R Otpt Oper Amp

Buy Now Datasheet
Ic, Op Amp, Quad Rro/p, Soic14, 274; No. Of Amplifiers Texas Instruments - 34AH2768 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Quad Rro/p, Soic14, 274; No. Of Amplifiers Texas Instruments
34AH2768
Ic, Op Amp, Quad Rro/p, Soic14, 274; No. Of Amplifiers Texas Instruments 34AH2768
IC, OP AMP, QUAD RRO/P, SOIC14, 274; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP, QUAD RRO/P, SOIC14, 274; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV274ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV274ID
Instrumentation, OP Amps, Buffer Amps TLV274ID
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Linear Amplifier IC - 17143492 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17143492
Linear Amplifier IC 17143492
OPERATIONAL AMPLIFIER, 4 FUNC, 5000UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

OPERATIONAL AMPLIFIER, 4 FUNC, 5000UV OFFSET-MAX, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TLV274ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV274ID
Integrated Circuits (ICs) - Linear - Amplifiers TLV274ID
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV274ID 687-TLV274ID 296-26811-5-ND TLV274ID 815-TLV274ID TLV274ID TLV274ID 34AH2768 TLV274ID 17143492 TLV274ID
Product Name TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers Quad 3MHz 16V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps IC OPAMP GP 4 CIRCUIT 14SOIC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Ic, Op Amp, Quad Rro/p, Soic14, 274; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 5 volts 1.35 to 8 volts 16 volts
VOS 5 millivolts 0.5000 millivolts
Quiescent Current (IQ) 660 microamps
CMRR 69 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903QCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers