Texas Instruments TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV271IDBVT

Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier - TLV271IDBVT - Texas Instruments
Dallas, TX, United States
TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier
TLV271IDBVT
TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV271IDBVT
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125

550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271IDBVT - 1109300-TLV271IDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271IDBVT
1109300-TLV271IDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271IDBVT 1109300-TLV271IDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1109300-TLV271IDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 625μA Channel Output Current: 13mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109300-TLV271IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 625μA
Channel Output Current: 13mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3MHz 16V SOT-23 Operational Amplifier IC
687-TLV271IDBVT
3MHz 16V SOT-23 Operational Amplifier IC 687-TLV271IDBVT
1-Ch Op Amp, 3MHz, 16V, Rail-to-Rail, SOT-23-5 Product overview: TLV271IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 16V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 16V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV271IDBVT can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 3MHz, 16V, Rail-to-Rail, SOT-23-5 Product overview: TLV271IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 16V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 16V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV271IDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 6607477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6607477
Op Amps 6607477
Texas Instruments TLV271IDBVT

Texas Instruments TLV271IDBVT

Supplier's Site
Op Amps - 6607477P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6607477P
Op Amps 6607477P
Texas Instruments TLV271IDBVT

Texas Instruments TLV271IDBVT

Supplier's Site
Op Amps - 1788973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1788973
Op Amps 1788973
Texas Instruments TLV271IDBVT

Texas Instruments TLV271IDBVT

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-26802-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26802-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26802-6-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26802-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26802-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26802-2-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26802-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26802-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26802-1-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Op Amp, 3Mhz Rro/p, Sot-23-5, 271; No. Of Amplifiers Texas Instruments - 29AH1530 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 3Mhz Rro/p, Sot-23-5, 271; No. Of Amplifiers Texas Instruments
29AH1530
Op Amp, 3Mhz Rro/p, Sot-23-5, 271; No. Of Amplifiers Texas Instruments 29AH1530
OP AMP, 3MHZ RRO/P, SOT-23-5, 271; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, 3MHZ RRO/P, SOT-23-5, 271; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV271IDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV271IDBVT
Instrumentation, OP Amps, Buffer Amps TLV271IDBVT
CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV271IDBVT
Operational Amplifiers - Op Amps TLV271IDBVT
Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz Rail-to-Rail Out

Operational Amplifiers - Op Amps 550-uA/Ch 3-MHz Rail-to-Rail Out

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV271IDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV271IDBVT
Instrumentation, OP Amps, Buffer Amps TLV271IDBVT
IC CMOS 1 CIRCUIT SOT23-5

IC CMOS 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271IDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV271IDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV271IDBVT
IC CMOS 1 CIRCUIT SOT23-5

IC CMOS 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV271IDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV271IDBVT
Integrated Circuits (ICs) - Linear - Amplifiers TLV271IDBVT
IC CMOS 1 CIRCUIT SOT23-5

IC CMOS 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV271IDBVT 1109300-TLV271IDBVT 687-TLV271IDBVT 6607477 6607477P 296-26802-6-ND 29AH1530 TLV271IDBVT TLV271IDBVT TLV271IDBVT TLV271IDBVT TLV271IDBVT
Product Name TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271IDBVT 3MHz 16V SOT-23 Operational Amplifier IC Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Op Amp, 3Mhz Rro/p, Sot-23-5, 271; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 2.7 to 16 volts 8 volts 5 volts 1.35 to 8 volts 2.7 volts 2.7 volts
VOS 5 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 660 microamps
CMRR 69 dB
Unlock Full Specs
to access all available technical data