The TLV2623IDGS is a low-power, single-supply operational amplifier from Quarktwin Technology Ltd. It features a rail-to-rail output and operates within a supply voltage range of 2.7 V to 5.5 V, making it suitable for battery-powered applications. The amplifier has a bandwidth of 11 MHz and a slew rate of 10 V/µs, which allows for high-speed signal processing. With a supply current of only 800 µA per channel and an ultra-low power-down mode consuming 4 µA, it is designed for energy-efficient applications. The device is specified for an industrial temperature range of -40°C to 125°C, ensuring reliability in harsh environments. The TLV2623IDGS is available in a compact 8-pin MSOP package, facilitating integration into space-constrained designs. Its low input noise voltage of 27 nV/,àöHz enhances performance in precision applications.
800 uA/ch, 11MHz, RRO, Low Voltage, Dual Channel Op Amp with Shutdown 10-VSSOP -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Operational Amplifier, 2 Func, 3500uV Offset-Max, CMOS, PDSO10
Dual Op Amp, 11MHz, 800uA, 2.75V, VSSOP Product overview: TLV2623IDGS from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 11MHz, 800uA, 2.75V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 11MHz, 800uA, 2.75V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2623IDGS can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 10VSSOP
IC CMOS 2 CIRCUIT 10VSSOP
IC OPAMP GP 2 CIRCUIT 10VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLV2623IDGS | TLV2623IDGS-ND | TLV2623IDGS | 687-TLV2623IDGS | TLV2623IDGS | TLV2623IDGS | 815-TLV2623IDGS | TLV2623IDGS |
| Product Name | TLV2623 800 uA/ch, 11MHz, RRO, Low Voltage, Dual Channel Op Amp with Shutdown | Instrumentation, Op Amps, Buffer Amps | Dual 11MHz 800uA 2.75V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 10VSSOP | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.75 volts | 2.7 volts | |||||
| VOS | 3.5 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 1000 microamps | |||||||
| CMRR | 77 dB |