Texas Instruments TLV2782 Dual 1.8V RRIO, 8MHz Amplifier TLV2782CDGK

Description
Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP 0 to 70
Request a Quote Datasheet
Description
Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier - TLV2782CDGK - Texas Instruments
Dallas, TX, United States
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier
TLV2782CDGK
TLV2782 Dual 1.8V RRIO, 8MHz Amplifier TLV2782CDGK
Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP 0 to 70

Dual 1.8V RRIO, 8MHz Amplifier 8-VSSOP 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34465-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34465-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34465-5-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782CDGK - 055143-TLV2782CDGK - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782CDGK
055143-TLV2782CDGK
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782CDGK 055143-TLV2782CDGK
Manufacturer: Texas Instruments Win Source Part Number: 055143-TLV2782CDGK Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-VSSOP Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 650μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055143-TLV2782CDGK
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 650μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLV2782CDGK - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
8MHz 3.6V 4.3V Operational Amplifier IC
687-TLV2782CDGK
8MHz 3.6V 4.3V Operational Amplifier IC 687-TLV2782CDGK
2-Ch 8MHz Op Amp, 3.6V, 3mV Vos, 4.3V/µs, VSSOP Product overview: TLV2782CDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 3.6V, 4.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 3.6V, 4.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2782CDGK can be used for catalog matching and distributor lookup.

2-Ch 8MHz Op Amp, 3.6V, 3mV Vos, 4.3V/µs, VSSOP Product overview: TLV2782CDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 3.6V, 4.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 3.6V, 4.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2782CDGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier - 815-TLV2782CDGK - Utmel Electronic Limited
Hong Kong, China
Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier
815-TLV2782CDGK
Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier 815-TLV2782CDGK
Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2782CDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2782CDGK
Instrumentation, OP Amps, Buffer Amps TLV2782CDGK
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2782CDGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2782CDGK
Integrated Circuits (ICs) - Linear - Amplifiers TLV2782CDGK
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2782CDGK
Operational Amplifiers - Op Amps TLV2782CDGK
Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2782CDGK 296-34465-5-ND 055143-TLV2782CDGK TLV2782CDGK 687-TLV2782CDGK 815-TLV2782CDGK TLV2782CDGK TLV2782CDGK TLV2782CDGK
Product Name TLV2782 Dual 1.8V RRIO, 8MHz Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2782CDGK 8MHz 3.6V 4.3V Operational Amplifier IC Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Package Type PDIP,SOIC,VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; 8-VSSOP SSOP; SOP; VSSOP8 Rail/Tube SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount
Features Rail-Rail-Out Rail-Rail-Out; Rail-Rail-In
Source Current (IS) 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps
Slew Rate 5 V/µs 5 V/µs 4.3 V/µs 5.00E-6 V/µs 5 V/µs 5.00E-6 V/µs
Unlock Full Specs
to access all available technical data