General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 2 CIRCUIT 14SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 2 CIRCUIT 14SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-11976-2-ND | TLV2633IDR | TLV2633IDR | TLV2633IDR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 3.8 milliamps | 3.8 milliamps | 3.8 milliamps | |
| Slew Rate | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount |