Texas Instruments TLV2711 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier TLV2711IDBVRG4

Description
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2711 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier - TLV2711IDBVRG4 - Texas Instruments
Dallas, TX, United States
TLV2711 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier
TLV2711IDBVRG4
TLV2711 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier TLV2711IDBVRG4
Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 -40 to 85

Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV2711IDBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV2711IDBVRG4-ND
Instrumentation, Op Amps, Buffer Amps TLV2711IDBVRG4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
10V 65kHz 13uA SOT-23 Operational Amplifier IC
687-TLV2711IDBVRG4
10V 65kHz 13uA SOT-23 Operational Amplifier IC 687-TLV2711IDBVRG4
10V Rail-to-Rail Op Amp, 65kHz BW, 13uA, SOT-23-5 Product overview: TLV2711IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 65kHz, 13uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10V, 65kHz, 13uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2711IDBVRG4 can be used for catalog matching and distributor lookup.

10V Rail-to-Rail Op Amp, 65kHz BW, 13uA, SOT-23-5 Product overview: TLV2711IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 65kHz, 13uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10V, 65kHz, 13uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2711IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2711IDBVRG4 - 1109294-TLV2711IDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2711IDBVRG4
1109294-TLV2711IDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2711IDBVRG4 1109294-TLV2711IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109294-TLV2711IDBVR G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.025 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 450μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V Operating Supply Current: 13μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 65kHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109294-TLV2711IDBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.025 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 450μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V, ±1.35 V to 5 V
Operating Supply Current: 13μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 65kHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2711IDBVRG4
Operational Amplifiers - Op Amps TLV2711IDBVRG4
Operational Amplifiers - Op Amps Single LinCMOS Rail-To-Rail uPower

Operational Amplifiers - Op Amps Single LinCMOS Rail-To-Rail uPower

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2711IDBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2711IDBVRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLV2711IDBVRG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2711IDBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2711IDBVRG4
Instrumentation, OP Amps, Buffer Amps TLV2711IDBVRG4
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2711IDBVRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2711IDBVRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2711IDBVRG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2711IDBVRG4 TLV2711IDBVRG4-ND 687-TLV2711IDBVRG4 1109294-TLV2711IDBVRG4 TLV2711IDBVRG4 TLV2711IDBVRG4 TLV2711IDBVRG4 TLV2711IDBVRG4
Product Name TLV2711 Single LinCMOS(TM) Rail-To-Rail uPower Operational Amplifier Instrumentation, Op Amps, Buffer Amps 10V 65kHz 13uA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2711IDBVRG4 Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Supply Voltage (VS) 2.7 to 10 volts 5 volts 2.7 to 10 volts 2.7 volts
GBW 0.0650 MHz 0.0650 MHz 0.0650 MHz
Slew Rate 0.0250 V/µs 0.0250 V/µs 0.0250 V/µs 0.0250 V/µs 2.50E-8 V/µs 0.0250 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data