1-mA/CH, 9-MHz, RRO Op Amp with Shutdown 6-SOT-23 -40 to 125
9MHz RRO Op Amp, 1-CH, 730uA, SOT-23-6 Product overview: TLV2630IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9MHz, 730uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9MHz, 730uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2630IDBVR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 1109285-TLV2630IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 730μA
Channel Output Current: 28mA
Gain Bandwidth Product (GBP): 9MHz
Alternative Parts (Cross-Reference): MAX4488AUT#TG16; OPA357AIDBVTG4; TLV2630IDBVTG4;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Operational Amplifiers - Op Amps 1-mA/CH 9-MHz RRO Op Amp w/Shutdown
IC OPAMP GP 1 CIRCUIT SOT23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2630IDBVR | 687-TLV2630IDBVR | TLV2630IDBVR | 1109285-TLV2630IDBVR | 296-11971-2-ND | TLV2630IDBVR | TLV2630IDBVR | TLV2630IDBVR | TLV2630IDBVR |
| Product Name | TLV2630 1-mA/CH, 9-MHz, RRO Op Amp with Shutdown | 9MHz 730uA SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2630IDBVR | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.75 volts | 2.7 to 5.5 volts | 2.7 volts | |||||
| VOS | 3.5 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 1000 microamps | ||||||||
| CMRR | 77 dB |