Texas Instruments TLV2781 Single 1.8V RRIO, 8MHz Amplifier TLV2781IDBVT

Description
Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2781 Single 1.8V RRIO, 8MHz Amplifier - TLV2781IDBVT - Texas Instruments
Dallas, TX, United States
TLV2781 Single 1.8V RRIO, 8MHz Amplifier
TLV2781IDBVT
TLV2781 Single 1.8V RRIO, 8MHz Amplifier TLV2781IDBVT
Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 -40 to 125

Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781IDBVT - 055140-TLV2781IDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781IDBVT
055140-TLV2781IDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781IDBVT 055140-TLV2781IDBVT
Manufacturer: Texas Instruments Win Source Part Number: 055140-TLV2781IDBVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 650μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055140-TLV2781IDBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 650μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2781IDBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2781IDBVTTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2781IDBVTTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2781IDBVTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2781IDBVTDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2781IDBVTDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV2781IDBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV2781IDBVTCT-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV2781IDBVTCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.8V 8MHz SOT-23 Operational Amplifier IC
687-TLV2781IDBVT
1.8V 8MHz SOT-23 Operational Amplifier IC 687-TLV2781IDBVT
1.8V RRIO Op Amp, 8MHz, 1Ch, SOT-23-5 Product overview: TLV2781IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 8MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 8MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2781IDBVT can be used for catalog matching and distributor lookup.

1.8V RRIO Op Amp, 8MHz, 1Ch, SOT-23-5 Product overview: TLV2781IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 8MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 8MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2781IDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC OPAMP GP 8MHZ RRO SOT23-5 - 815-TLV2781IDBVT - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 8MHZ RRO SOT23-5
815-TLV2781IDBVT
IC OPAMP GP 8MHZ RRO SOT23-5 815-TLV2781IDBVT
IC OPAMP GP 8MHZ RRO SOT23-5

IC OPAMP GP 8MHZ RRO SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2781IDBVT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV2781IDBVT
Instrumentation, OP Amps, Buffer Amps TLV2781IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2781IDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2781IDBVT
Instrumentation, OP Amps, Buffer Amps TLV2781IDBVT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2781IDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2781IDBVT
Integrated Circuits (ICs) - Linear - Amplifiers TLV2781IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2781IDBVT
Operational Amplifiers - Op Amps TLV2781IDBVT
Operational Amplifiers - Op Amps Single 1.8V RRIO 8MHz Amplifier

Operational Amplifiers - Op Amps Single 1.8V RRIO 8MHz Amplifier

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781IDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2781IDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2781IDBVT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2781IDBVT 055140-TLV2781IDBVT 296-TLV2781IDBVTTR-ND 687-TLV2781IDBVT 815-TLV2781IDBVT TLV2781IDBVT TLV2781IDBVT TLV2781IDBVT TLV2781IDBVT TLV2781IDBVT
Product Name TLV2781 Single 1.8V RRIO, 8MHz Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781IDBVT Instrumentation, Op Amps, Buffer Amps 1.8V 8MHz SOT-23 Operational Amplifier IC IC OPAMP GP 8MHZ RRO SOT23-5 Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Package Type SOIC,SOT-23 SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 Tape and Reel SOT; SC-74A, SOT-753 Surface Mount SOT; SC-74A, SOT-753 Surface Mount
Supply Voltage (VS) 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 volts 1.8 volts
Source Current (IS) 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps
VOS 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Unlock Full Specs
to access all available technical data