Texas Instruments TLV2620 800 uA/ch, 11MHz, RRO, Low Voltage, Single Channel Op Amp with Shutdown TLV2620IDR

Description
800 uA/ch, 11MHz, RRO, Low Voltage, Single Channel Op Amp with Shutdown 8-SOIC -40 to 125
Request a Quote
Description
800 uA/ch, 11MHz, RRO, Low Voltage, Single Channel Op Amp with Shutdown 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2620 is a single-channel, low-power operational amplifier with rail-to-rail output and shutdown capability, designed for operation from 2.7 V to 5.5 V. It features an 11 MHz bandwidth, a 10 V/µs slew rate, and 800 µA of supply current per channel with 4 µA current in shutdown mode. The device is packaged in an 8-pin SOIC (D) case and operates over the industrial temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The TLV2620 is a single-channel, low-power operational amplifier with rail-to-rail output and shutdown capability, designed for operation from 2.7 V to 5.5 V. It features an 11 MHz bandwidth, a 10 V/µs slew rate, and 800 µA of supply current per channel with 4 µA current in shutdown mode. The device is packaged in an 8-pin SOIC (D) case and operates over the industrial temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
TLV2620 800 uA/ch, 11MHz, RRO, Low Voltage, Single Channel Op Amp with Shutdown - TLV2620IDR - Texas Instruments
Dallas, TX, United States
TLV2620 800 uA/ch, 11MHz, RRO, Low Voltage, Single Channel Op Amp with Shutdown
TLV2620IDR
TLV2620 800 uA/ch, 11MHz, RRO, Low Voltage, Single Channel Op Amp with Shutdown TLV2620IDR
800 uA/ch, 11MHz, RRO, Low Voltage, Single Channel Op Amp with Shutdown 8-SOIC -40 to 125

800 uA/ch, 11MHz, RRO, Low Voltage, Single Channel Op Amp with Shutdown 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
11MHz 800uA 5.5V SOIC Operational Amplifier IC
687-TLV2620IDR
11MHz 800uA 5.5V SOIC Operational Amplifier IC 687-TLV2620IDR
11MHz Op Amp, 800uA, 1Ch, RRO, 5.5V, 8-SOIC Product overview: TLV2620IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz, 800uA, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, 800uA, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2620IDR can be used for catalog matching and distributor lookup.

11MHz Op Amp, 800uA, 1Ch, RRO, 5.5V, 8-SOIC Product overview: TLV2620IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz, 800uA, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, 800uA, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2620IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV2620IDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319381-TLV2620IDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319381-TLV2620IDR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319381-TLV2620IDR
Manufacturer: Texas Instruments Win Source Part Number: 1319381-TLV2620IDR Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 2,500 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 7V/µs Gain Bandwidth Product: 11 MHz Current - Input Bias: 2 pA Voltage - Input Offset: 250 µV Current - Supply: 800µA Current - Output / Channel: 28 mA Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-11662-1-NDR,-TLV 2620IDR-NDR,296-1166 2-6-NDR,TEXTISTLV262 0IDR,-TLV2620IDRG4-N DR,-296-11662-1,-296 -11662-1-ND,-296-116 62-1-NDR,296-11662-1 ,296-11662-2,-TLV262 0IDRG4,296-11662-6,T LV2620IDRG4,2156-TLV 2620IDR,TLV2620IDRG4 -ND,296-11662-2-NDR Base Product Number: TLV2620 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319381-TLV2620IDR
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 7V/µs
Gain Bandwidth Product: 11 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 250 µV
Current - Supply: 800µA
Current - Output / Channel: 28 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-11662-1-NDR,-TLV2620IDR-NDR,296-11662-6-NDR,TEXTISTLV2620IDR,-TLV2620IDRG4-NDR,-296-11662-1,-296-11662-1-ND,-296-11662-1-NDR,296-11662-1,296-11662-2,-TLV2620IDRG4,296-11662-6,TLV2620IDRG4,2156-TLV2620IDR,TLV2620IDRG4-ND,296-11662-2-NDR
Base Product Number: TLV2620
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11662-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11662-2-ND
Instrumentation, Op Amps, Buffer Amps 296-11662-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2620IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2620IDR
Instrumentation, OP Amps, Buffer Amps TLV2620IDR
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2620IDR
Operational Amplifiers - Op Amps TLV2620IDR
Operational Amplifiers - Op Amps 800 uA/ch 11MHz RRO Lo-Vltg 1-Ch

Operational Amplifiers - Op Amps 800 uA/ch 11MHz RRO Lo-Vltg 1-Ch

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2620IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2620IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2620IDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2620IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2620IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2620IDR
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2620IDR 687-TLV2620IDR TLV2620IDR 1319381-TLV2620IDR 296-11662-2-ND TLV2620IDR TLV2620IDR TLV2620IDR TLV2620IDR
Product Name TLV2620 800 uA/ch, 11MHz, RRO, Low Voltage, Single Channel Op Amp with Shutdown 11MHz 800uA 5.5V SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.75 volts 5.5 volts
VOS 3.5 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 1000 microamps
CMRR 77 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA111 High Speed FET-Input Instrumentation Amplifier - INA111BPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
4 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080902MDA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 350 microamps
View Details