The TLV2621 is a single-channel, low-power operational amplifier with rail-to-rail output, designed for operation from a 2.7 V to 5.5 V single supply. It features an 11 MHz bandwidth, a 10 V/µs slew rate, and a supply current of 800 µA per channel. The device includes a shutdown mode that reduces current consumption to 4 µA per channel. It operates over the industrial temperature range of -40°C to 125°C and is available in a 5-pin SOT-23 package. The input voltage range includes the positive rail, enabling direct interface with positive rail-referred systems. Input noise voltage is 27 nV/√Hz, and the device is compatible with lithium-ion powered systems and microcontrollers such as TI's MSP430.
800 uA/ch, 11MHz, RRO, Low Voltage, Single Channel Op Amp 5-SOT-23 -40 to 125
Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDSO5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 1109280-TLV2621IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 800μA
Channel Output Current: 28mA
Gain Bandwidth Product (GBP): 11MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
11MHz Op Amp, 800uA, 1Ch, RRO, SOT-23-5 Product overview: TLV2621IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz, 800uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, 800uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2621IDBVR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps 800 uA/ch 11MHz RRO Low Vltg Single Ch
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2621IDBVR | TLV2621IDBVR | TLV2621IDBVR-ND | 1109280-TLV2621IDBVR | 687-TLV2621IDBVR | TLV2621IDBVR | TLV2621IDBVR | TLV2621IDBVR | TLV2621IDBVR | TLV2621IDBVR |
| Product Name | TLV2621 800 uA/ch, 11MHz, RRO, Low Voltage, Single Channel Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2621IDBVR | 11MHz 800uA SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.7 to 5.5 volts | 2.75 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 3.5 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 1000 microamps | |||||||||
| CMRR | 77 dB |