Texas Instruments TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV271IP

Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-PDIP -40 to 125
Request a Quote Datasheet
Description
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier - TLV271IP - Texas Instruments
Dallas, TX, United States
TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier
TLV271IP
TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier TLV271IP
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-PDIP -40 to 125

550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 8-PDIP -40 to 125

Buy Now Datasheet
Singapore, Singapore
3MHz 16V Operational Amplifier IC
687-TLV271IP
3MHz 16V Operational Amplifier IC 687-TLV271IP
Op Amp, 3MHz, 16V, Rail-to-Rail, 1-Ch, 8-PDIP Product overview: TLV271IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV271IP can be used for catalog matching and distributor lookup.

Op Amp, 3MHz, 16V, Rail-to-Rail, 1-Ch, 8-PDIP Product overview: TLV271IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV271IP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271IP - 1109302-TLV271IP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271IP
1109302-TLV271IP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271IP 1109302-TLV271IP
Manufacturer: Texas Instruments Win Source Part Number: 1109302-TLV271IP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 625μA Channel Output Current: 13mA Gain Bandwidth Product (GBP): 3MHz Alternative Parts (Cross-Reference): AD8031ANZ; TLV2381IP; TLV271IP; MC33201PG; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109302-TLV271IP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 625μA
Channel Output Current: 13mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): AD8031ANZ; TLV2381IP; TLV271IP; MC33201PG;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TLV271IP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDIP8

Operational Amplifier, 1 Func, 5000uV Offset-Max, CMOS, PDIP8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-34453-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-34453-5-ND
Instrumentation, Op Amps, Buffer Amps 296-34453-5-ND
CMOS Amplifier 1 Circuit Rail-to-Rail 8-PDIP

CMOS Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV271IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV271IP
Instrumentation, OP Amps, Buffer Amps TLV271IP
CMOS Amplifier 1 Circuit Rail-to-Rail 8-PDIP

CMOS Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV271IP
Operational Amplifiers - Op Amps TLV271IP
Operational Amplifiers - Op Amps 550uA 3MHz R/R

Operational Amplifiers - Op Amps 550uA 3MHz R/R

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV271IP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV271IP
Integrated Circuits (ICs) - Linear - Amplifiers TLV271IP
IC CMOS 1 CIRCUIT 8DIP

IC CMOS 1 CIRCUIT 8DIP

Supplier's Site
Linear Amplifier IC - 16711927 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16711927
Linear Amplifier IC 16711927
OP-AMP, OPERATIONAL AMPLIFIER, 1 FUNC, 5000UV OFFSET-MAX, CMOS, DIP-8. FREE 2 YEAR RADWELL WARRANTY

OP-AMP, OPERATIONAL AMPLIFIER, 1 FUNC, 5000UV OFFSET-MAX, CMOS, DIP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Op-Amp, Single, 3Mhz, 2.6V/us, Dip-8; No. Of Amplifiers Texas Instruments - 26AJ9993 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 3Mhz, 2.6V/us, Dip-8; No. Of Amplifiers Texas Instruments
26AJ9993
Op-Amp, Single, 3Mhz, 2.6V/us, Dip-8; No. Of Amplifiers Texas Instruments 26AJ9993
OP-AMP, SINGLE, 3MHZ, 2.6V/US, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:2.6V/µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, SINGLE, 3MHZ, 2.6V/US, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:2.6V/µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271IP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV271IP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV271IP
IC CMOS 1 CIRCUIT 8DIP

IC CMOS 1 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TLV271IP 687-TLV271IP 1109302-TLV271IP TLV271IP 296-34453-5-ND TLV271IP TLV271IP TLV271IP 16711927 26AJ9993 TLV271IP
Product Name TLV271 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifier 3MHz 16V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV271IP Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear Amplifier IC Op-Amp, Single, 3Mhz, 2.6V/us, Dip-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 15 volts 5 volts 2.7 to 16 volts
VOS 5 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 660 microamps
CMRR 69 dB
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
 - CLC501AJ-MIL - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
2 suppliers