Texas Instruments TLV2475 Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown TLV2475CPWPR

Description
Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 16-HTSSOP 0 to 70
Request a Quote Datasheet
Description
Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 16-HTSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2475 Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown - TLV2475CPWPR - Texas Instruments
Dallas, TX, United States
TLV2475 Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown
TLV2475CPWPR
TLV2475 Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown TLV2475CPWPR
Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 16-HTSSOP 0 to 70

Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown 16-HTSSOP 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10639-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10639-2-ND
Instrumentation, Op Amps, Buffer Amps 296-10639-2-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 16-HTSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 16-HTSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2475CPWPR - 936874-TLV2475CPWPR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2475CPWPR
936874-TLV2475CPWPR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2475CPWPR 936874-TLV2475CPWPR
Manufacturer: Texas Instruments Win Source Part Number: 936874-TLV2475CPWPR Series: Automotive, AEC-Q100 Operating Temperature Range: 0°C ~ 70°C (TA) Features: CMOS Amplifier Circuit Rail-to-Rail 16-HTSSOP Package: 16-PowerTSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLV2475 Categories: Integrated Circuits (ICs) Case / Package: 16-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -TLV2475CPWPRG4, 296-10639-2-NDR, -TLV2475CPWPR-NDR, -TLV2475CPWPRG4-NDR, TLV2475CPWPRG4, -296-10639-1-NDR, 296-10639-2, 296-10639-1-NDR, 296-10639-1, -296-10639-1, 296-10639-6-NDR, TLV2475CPWPRG4-ND, -296-10639-1-ND, 296-10639-6

Manufacturer: Texas Instruments
Win Source Part Number: 936874-TLV2475CPWPR
Series: Automotive, AEC-Q100
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: CMOS Amplifier Circuit Rail-to-Rail 16-HTSSOP
Package: 16-PowerTSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV2475
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -TLV2475CPWPRG4, 296-10639-2-NDR, -TLV2475CPWPR-NDR, -TLV2475CPWPRG4-NDR, TLV2475CPWPRG4, -296-10639-1-NDR, 296-10639-2, 296-10639-1-NDR, 296-10639-1, -296-10639-1, 296-10639-6-NDR, TLV2475CPWPRG4-ND, -296-10639-1-ND, 296-10639-6

Buy Now Datasheet
Quad 2.8MHz 6V HTSSOP Operational Amplifier IC - 687-TLV2475CPWPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.8MHz 6V HTSSOP Operational Amplifier IC
687-TLV2475CPWPR
Quad 2.8MHz 6V HTSSOP Operational Amplifier IC 687-TLV2475CPWPR
Quad Op Amp, 2.8MHz, 6V, Rail-to-Rail, HTSSOP Product overview: TLV2475CPWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.8MHz, 6V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.8MHz, 6V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2475CPWPR can be used for catalog matching and distributor lookup.

Quad Op Amp, 2.8MHz, 6V, Rail-to-Rail, HTSSOP Product overview: TLV2475CPWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.8MHz, 6V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.8MHz, 6V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2475CPWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV2475CPWPR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2200uV Offset-Max, CMOS, PDSO16

Operational Amplifier, 4 Func, 2200uV Offset-Max, CMOS, PDSO16

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2475CPWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2475CPWPR
Instrumentation, OP Amps, Buffer Amps TLV2475CPWPR
CMOS Amplifier 4 Circuit Rail-to-Rail 16-HTSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 16-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2475CPWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2475CPWPR
Integrated Circuits (ICs) - Linear - Amplifiers TLV2475CPWPR
IC CMOS 4 CIRCUIT 16HTSSOP

IC CMOS 4 CIRCUIT 16HTSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2475CPWPR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2475CPWPR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2475CPWPR
IC CMOS 4 CIRCUIT 16HTSSOP

IC CMOS 4 CIRCUIT 16HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLV2475CPWPR
Precision Amplifiers TLV2475CPWPR
Precision Amplifiers Quad Lo-Pwr R-to-R I/O Op Amp w/Shutdwn

Precision Amplifiers Quad Lo-Pwr R-to-R I/O Op Amp w/Shutdwn

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2475CPWPR 296-10639-2-ND 936874-TLV2475CPWPR 687-TLV2475CPWPR TLV2475CPWPR TLV2475CPWPR TLV2475CPWPR TLV2475CPWPR TLV2475CPWPR
Product Name TLV2475 Quad Low-Power Rail-to-Rail Input/Output Op Amp w/Shutdown Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2475CPWPR Quad 2.8MHz 6V HTSSOP Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 3 volts 6 volts
VOS 2.2 millivolts 0.2500 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 61 dB
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-CLC111AJE - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 8
View Details
3 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers
INA114 Precision Instrumentation Amplifier - INA114BU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
7 suppliers
TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details