Dual 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 8-VSSOP 0 to 70
Dual 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier 8-VSSOP 0 to 70 Product overview: TLV2762CDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2762CDGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797109-TLV2762CDGKR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 3pA
Voltage - Input Offset: 550μV
Family Name: TLV2762
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 10.2mA
SR - Slew Rate: 0.23 V/μs
GBP - Gain Bandwidth Product: 500kHz
Dual Supply Voltage (±): 1.8 V ~ 3.6 V, ±0.8 V ~ 1.8 V
Alternative Parts (Cross-Reference): MAX4038EUA+; TLV2762CDGKT; SM73303MM/NOPB; AZV832MMTR-G1; MAX4038EUA-T; MAX4038AAUA; MAX4038AAUA-T ;
Introduction Date: June 26, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifiers - Op Amps Dual 1.8-V Micro-pwr RR SGL Supply Amp
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2762CDGKR | 687-TLV2762CDGKR | 797109-TLV2762CDGKR | 296-40601-2-ND | TLV2762CDGKR | TLV2762CDGKR | TLV2762CDGKR | TLV2762CDGKR |
| Product Name | TLV2762 Dual 1.8-V, Micro-power, Rail-to-Rail, Single Supply Amplifier | Dual Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2762CDGKR | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,VSSOP | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 3.6 volts | 1.8 volts | ||||||
| Slew Rate | 0.2300 V/µs | 0.2300 V/µs | 0.2300 V/µs | 2.30E-7 V/µs | 0.2300 V/µs |