Texas Instruments High-Performance Analog Automotive Dual 160kHz 11uA Operational Amplifier IC TLV27L2QDRQ1

Description
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO8
Request a Quote Datasheet
Description
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLV27L2QDRQ1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Automotive Dual 160kHz 11uA Operational Amplifier IC
687-TLV27L2QDRQ1
Automotive Dual 160kHz 11uA Operational Amplifier IC 687-TLV27L2QDRQ1
Dual Op Amp, 160kHz, 11uA/Ch, 8-SOIC, Automotive Product overview: TLV27L2QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 160kHz, 11uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 160kHz, 11uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L2QDRQ1 can be used for catalog matching and distributor lookup.

Dual Op Amp, 160kHz, 11uA/Ch, 8-SOIC, Automotive Product overview: TLV27L2QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 160kHz, 11uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 160kHz, 11uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L2QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-43773-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-43773-2-ND
Instrumentation, Op Amps, Buffer Amps 296-43773-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV27L2QDRQ1
Operational Amplifiers - Op Amps TLV27L2QDRQ1
Operational Amplifiers - Op Amps Automotive, 11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-SOIC -40 to 125

Operational Amplifiers - Op Amps Automotive, 11-uA/Channel, 160kHz, RR-Out Dual Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV27L2QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV27L2QDRQ1
Instrumentation, OP Amps, Buffer Amps TLV27L2QDRQ1
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L2QDRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV27L2QDRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV27L2QDRQ1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV27L2QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV27L2QDRQ1
Integrated Circuits (ICs) - Linear - Amplifiers TLV27L2QDRQ1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV27L2QDRQ1 687-TLV27L2QDRQ1 296-43773-2-ND TLV27L2QDRQ1 TLV27L2QDRQ1 TLV27L2QDRQ1 TLV27L2QDRQ1
Product Name Automotive Dual 160kHz 11uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Package Type SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Life Cycle Stage Active Active Active
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Rail-Rail-Out
Unlock Full Specs
to access all available technical data

Similar Products

Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2250 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD704AR-16 - Lingto Electronic Limited
Specs
Source Current (IS) 1.5 milliamps
Bandwidth 0.8000 MHz
View Details
Analog - MTLF156MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Operational Amplifier IC - 687-CLC431AJ-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 720 MHz
Operating Temperature -55 C (-67 F)
View Details
4 suppliers