Texas Instruments TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp TLV27L1IDBVR

Description
11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp - TLV27L1IDBVR - Texas Instruments
Dallas, TX, United States
TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp
TLV27L1IDBVR
TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp TLV27L1IDBVR
11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 -40 to 125

11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVR - 032998-TLV27L1IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVR
032998-TLV27L1IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVR 032998-TLV27L1IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 032998-TLV27L1IDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.06 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Family Name: TLV27L1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Operating Supply Current: 7μA Channel Output Current: 400μA Gain Bandwidth Product (GBP): 160kHz Alternative Parts (Cross-Reference): LT1782IS5#TR; LT1782CS5#TRM; LT1782HS5#TRMPBF; LT1782IS5#TRMPBF; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 032998-TLV27L1IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.06 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Family Name: TLV27L1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 7μA
Channel Output Current: 400μA
Gain Bandwidth Product (GBP): 160kHz
Alternative Parts (Cross-Reference): LT1782IS5#TR; LT1782CS5#TRM; LT1782HS5#TRMPBF; LT1782IS5#TRMPBF;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical, Sensing & Instrumentation

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12228-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12228-1-ND
Instrumentation, Op Amps, Buffer Amps 296-12228-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12228-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12228-6-ND
Instrumentation, Op Amps, Buffer Amps 296-12228-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12228-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12228-2-ND
Instrumentation, Op Amps, Buffer Amps 296-12228-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
160kHz 11uA SOT-23 Operational Amplifier IC
687-TLV27L1IDBVR
160kHz 11uA SOT-23 Operational Amplifier IC 687-TLV27L1IDBVR
1-Ch Op Amp, 160kHz GBW, 11uA, SOT-23-5 Product overview: TLV27L1IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160kHz, 11uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160kHz, 11uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L1IDBVR can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 160kHz GBW, 11uA, SOT-23-5 Product overview: TLV27L1IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160kHz, 11uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 160kHz, 11uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L1IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV27L1IDBVR
Instrumentation, OP Amps, Buffer Amps TLV27L1IDBVR
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV27L1IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV27L1IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers TLV27L1IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV27L1IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV27L1IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV27L1IDBVR
Operational Amplifiers - Op Amps TLV27L1IDBVR
Operational Amplifiers - Op Amps 1-Ch R-R Op Amp

Operational Amplifiers - Op Amps 1-Ch R-R Op Amp

Buy Now Datasheet
Op-Amp, 160Khz, 0.06V/s, Sot-23-5; No. Of Amplifiers Texas Instruments - 29AH7884 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 160Khz, 0.06V/s, Sot-23-5; No. Of Amplifiers Texas Instruments
29AH7884
Op-Amp, 160Khz, 0.06V/s, Sot-23-5; No. Of Amplifiers Texas Instruments 29AH7884
OP-AMP, 160KHZ, 0.06V/S, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:160kHz; Slew Rate:0.06V/µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes

OP-AMP, 160KHZ, 0.06V/S, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:160kHz; Slew Rate:0.06V/µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV27L1IDBVR
Instrumentation, OP Amps, Buffer Amps TLV27L1IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TLV27L1IDBVR 032998-TLV27L1IDBVR 296-12228-1-ND 687-TLV27L1IDBVR TLV27L1IDBVR TLV27L1IDBVR TLV27L1IDBVR TLV27L1IDBVR 29AH7884 TLV27L1IDBVR
Product Name TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVR Instrumentation, Op Amps, Buffer Amps 160kHz 11uA SOT-23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op-Amp, 160Khz, 0.06V/s, Sot-23-5; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 2.7 to 16 volts 8 volts 2.7 volts 2.7 volts
VOS 4.5 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 11 microamps
CMRR 58 dB
Unlock Full Specs
to access all available technical data