Texas Instruments TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp TLV27L1IDBVRG4

Description
11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp - TLV27L1IDBVRG4 - Texas Instruments
Dallas, TX, United States
TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp
TLV27L1IDBVRG4
TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp TLV27L1IDBVRG4
11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 -40 to 125

11-uA/Channel, 160kHz, RR-Out Op Amp 5-SOT-23 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TLV27L1IDBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLV27L1IDBVRG4-ND
Instrumentation, Op Amps, Buffer Amps TLV27L1IDBVRG4-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
7uA 160kHz SOT-23 Operational Amplifier IC
687-TLV27L1IDBVRG4
7uA 160kHz SOT-23 Operational Amplifier IC 687-TLV27L1IDBVRG4
1-Ch Op Amp, 7uA, 160kHz GBW, SOT-23-5 Product overview: TLV27L1IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7uA, 160kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7uA, 160kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L1IDBVRG4 can be used for catalog matching and distributor lookup.

1-Ch Op Amp, 7uA, 160kHz GBW, SOT-23-5 Product overview: TLV27L1IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7uA, 160kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7uA, 160kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV27L1IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVRG4 - 900192-TLV27L1IDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVRG4
900192-TLV27L1IDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVRG4 900192-TLV27L1IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 900192-TLV27L1IDBVRG 4 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TLV27L1 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900192-TLV27L1IDBVRG4
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV27L1
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV27L1IDBVRG4
Instrumentation, OP Amps, Buffer Amps TLV27L1IDBVRG4
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV27L1IDBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV27L1IDBVRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLV27L1IDBVRG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV27L1IDBVRG4
Operational Amplifiers - Op Amps TLV27L1IDBVRG4
Operational Amplifiers - Op Amps 11-uA/Ch 160kHz RR-Out Op Amp

Operational Amplifiers - Op Amps 11-uA/Ch 160kHz RR-Out Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV27L1IDBVRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV27L1IDBVRG4
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV27L1IDBVRG4 TLV27L1IDBVRG4-ND 687-TLV27L1IDBVRG4 900192-TLV27L1IDBVRG4 TLV27L1IDBVRG4 TLV27L1IDBVRG4 TLV27L1IDBVRG4 TLV27L1IDBVRG4
Product Name TLV27L1 11-uA/Channel, 160kHz, RR-Out Op Amp Instrumentation, Op Amps, Buffer Amps 7uA 160kHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV27L1IDBVRG4 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 8 volts 2.7 volts
VOS 4.5 millivolts 0.5000 millivolts
Quiescent Current (IQ) 11 microamps
CMRR 58 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
HTSSOP Special Purpose Amplifier Ic - 771-BUF12800AIPWPG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Package Type Rail/Tube
View Details
2 suppliers