The TLV2474 is a quad, low-power, rail-to-rail input/output operational amplifier with a gain-bandwidth product of 2.8 MHz, supply current of 600 μA per channel, and shutdown mode consuming 1000 nA per channel at 5 V. It operates from 2.7 V to 6 V and can drive up to 35 mA at 500 mV from the rail. The device is housed in a 14-pin HTSSOP package with an operating temperature range of -40°C to 125°C.
Quad Low-Power Rail-to-Rail Input/Output Op Amp 14-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1109257-TLV2474IPWPR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 600μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
Quad 2.8MHz Rail-to-Rail Op Amp, 6V, HTSSOP Product overview: TLV2474IPWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.8MHz, 6V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.8MHz, 6V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2474IPWPR can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14HTSSOP
IC CMOS 4 CIRCUIT 14HTSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
IC CMOS 4 CIRCUIT 14HTSSOP
Precision Amplifiers Quad Lo-Pwr R-to-R Input/Output Op Amp
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2474IPWPR | 1109257-TLV2474IPWPR | 296-12009-2-ND | 687-TLV2474IPWPR | TLV2474IPWPR | TLV2474IPWPR | TLV2474IPWPR | TLV2474IPWPR | TLV2474IPWPR |
| Product Name | TLV2474 Quad Low-Power Rail-to-Rail Input/Output Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2474IPWPR | Instrumentation, Op Amps, Buffer Amps | Quad 2.8MHz 6V HTSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 to 6 volts | 3 volts | 2.7 volts | 2.7 volts | ||||
| VOS | 2.2 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | ||||||||
| CMRR | 61 dB |