The TLV2772IDGKR is a dual operational amplifier from Texas Instruments designed for applications requiring high performance and low power consumption. It operates within a supply voltage range of 2.5 V to 5.5 V and features a high slew rate of 10.5 V/µs and a gain bandwidth of 5.1 MHz, making it suitable for driving analog inputs or references in analog-to-digital converters. The device offers rail-to-rail output swing and low distortion, with a total harmonic distortion plus noise (THD+N) of 0.005% when driving a 600-,Ѷ load, which is beneficial for telecom applications. The TLV2772IDGKR has a low input offset voltage of 360 µV and a low input noise voltage of 17 nV/,àöHz, making it ideal for precision measurement and medical applications. It consumes only 1 mA of supply current per channel, and its micropower shutdown mode reduces current consumption to less than 1 µA. The device is characterized for operation over an extended temperature range of -40°C to 125°C, making it suitable for automotive and industrial applications. It is available in an 8-pin VSSOP package, which is advantageous for space-constrained designs.
Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier 8-VSSOP -40 to 125
Dual Op Amp, 5.1MHz GBW, 9V/µs SR, 3V, VSSOP Product overview: TLV2772IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.1MHz, 9V, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.1MHz, 9V, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2772IDGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270283-TLV2772IDGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 2pA
Voltage - Input Offset: 500μV
Family Name: TLV2772
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 10.5 V/μs
GBP - Gain Bandwidth Product: 5.1MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4275AGEUA; MAX4275BHEUA; MAX4274BGEUA-T;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
OP AMP, 5.1MHZ, 10.5V/US, MSOP-8, FULL REEL; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:5.1MHZ; SLEW RATE:10.5V/ S; SUPPLY VOLTAGE RANGE:2.5V TO 6V; AMPLIFIER CASE STYLE:MSOP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC CMOS 2 CIRCUIT 8VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Dual 2.7-V High Slew Rate R-To-R Output
IC CMOS 2 CIRCUIT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2772IDGKR | 687-TLV2772IDGKR | 1270283-TLV2772IDGKR | 296-7593-1-ND | TLV2772IDGKR | 16699707 | TLV2772IDGKR | TLV2772IDGKR | TLV2772IDGKR | TLV2772IDGKR |
| Product Name | TLV2772 Dual 2.7-V High Slew Rate Rail-To-Rail Output Operational Amplifier | Dual 5.1MHz 9V 3V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2772IDGKR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | 2.5 volts | 2.5 volts | ||||||
| VOS | 2.5 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 2000 microamps | |||||||||
| CMRR | 70 dB |