Texas Instruments TLV2784A Quad 1.8V RRIO, 8MHz Amplifier TLV2784AID

Description
Quad 1.8V RRIO, 8MHz Amplifier 14-SOIC -40 to 125
Request a Quote
Description
Quad 1.8V RRIO, 8MHz Amplifier 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2784AID is a quad operational amplifier with rail-to-rail input and output capability, designed for single-supply operation from 1.8 V to 3.6 V. It features a bandwidth of 8 MHz, a slew rate of 5 V/µs, and a supply current of 650 µA per channel. The device supports an extended industrial temperature range of -40°C to 125°C and is packaged in a 14-pin SOIC. Input offset voltage is specified at 2000 µV maximum.

Datasheet Summary
Powered by GS/AI

The TLV2784AID is a quad operational amplifier with rail-to-rail input and output capability, designed for single-supply operation from 1.8 V to 3.6 V. It features a bandwidth of 8 MHz, a slew rate of 5 V/µs, and a supply current of 650 µA per channel. The device supports an extended industrial temperature range of -40°C to 125°C and is packaged in a 14-pin SOIC. Input offset voltage is specified at 2000 µV maximum.

Suppliers

Company
Product
Description
Supplier Links
TLV2784A Quad 1.8V RRIO, 8MHz Amplifier - TLV2784AID - Texas Instruments
Dallas, TX, United States
TLV2784A Quad 1.8V RRIO, 8MHz Amplifier
TLV2784AID
TLV2784A Quad 1.8V RRIO, 8MHz Amplifier TLV2784AID
Quad 1.8V RRIO, 8MHz Amplifier 14-SOIC -40 to 125

Quad 1.8V RRIO, 8MHz Amplifier 14-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10687-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10687-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10687-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
 - TLV2784AID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 2000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2784AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2784AID
Instrumentation, OP Amps, Buffer Amps TLV2784AID
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2784AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2784AID
Integrated Circuits (ICs) - Linear - Amplifiers TLV2784AID
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV2784AID
Operational Amplifiers - Op Amps TLV2784AID
Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2784AID 296-10687-5-ND TLV2784AID TLV2784AID TLV2784AID TLV2784AID
Product Name TLV2784A Quad 1.8V RRIO, 8MHz Amplifier Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Package Type SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC14 SOIC; 14-SOIC (0.154\", 3.90mm Width) 14-SOIC (0.154, 3.90mm Width)
Features Rail-Rail-Out
Source Current (IS) 0.6500 milliamps 0.6500 milliamps
Slew Rate 5 V/µs 5 V/µs 5.00E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

LMC6482QML CMOS Dual Rail-to-Rail Input and Output Operational Amplifier - 5962-9453401MPA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 3 millivolts
Quiescent Current (IQ) 700 microamps
View Details
3 suppliers
TLE2142M High Speed High Drive Precision Dual Operational Amplifier - 5962-9321603QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 1.2 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
 - CLC502AE-QML - Rochester Electronics
Specs
Package Type LCC20
Life Cycle Stage Obsolete
View Details
5 suppliers