Quad Low-Power Rail-to-Rail Input/Output Op Amp 14-HTSSOP -40 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
Quad Op Amp, 2.8MHz BW, 6V, Rail-to-Rail, HTSSOP Product overview: TLV2474AIPWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.8MHz, 6V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.8MHz, 6V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2474AIPWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055114-TLV2474AIPWP
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 2.7 V to 6 V, ±1.35 V to 3 V
Operating Supply Current: 600μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 2.8MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Precision Amplifiers Quad Lo-Pwr R-to-R Input/Output Op Amp
Quad Low-Power ail-to- ail Input/Output Op Amp 14-HTSSOP -40 to 125
OP AMP, 2.8MHZ, HTSSOP-14; BANDWIDTH:2.8MHZ; NO. OF AMPLIFIERS:4 AMPLIFIER; SLEW RATE:1.4V/ S; SUPPLY VOLTAGE RANGE:1.35V TO 3V; AMPLIFIER CASE STYLE:. FREE 2 YEAR RADWELL WARRANTY
IC CMOS 4 CIRCUIT 14HTSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-HTSSOP
IC CMOS 4 CIRCUIT 14HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2474AIPWP | 296-34447-5-ND | 687-TLV2474AIPWP | 055114-TLV2474AIPWP | TLV2474AIPWP | 815-TLV2474AIPWP | 16719065 | TLV2474AIPWP | TLV2474AIPWP | TLV2474AIPWP |
| Product Name | TLV2474A Quad Low-Power Rail-to-Rail Input/Output Op Amp | Instrumentation, Op Amps, Buffer Amps | Quad 2.8MHz 6V HTSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2474AIPWP | Precision Amplifiers | Quad Low-Power ail-to- ail Input/Output Op Amp 14-HTSSOP -40 to 125 | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 2.7 to 6 volts | 3 volts | 2.7 volts | 2.7 volts | ||||
| VOS | 1.6 millivolts | 0.2500 millivolts | 1.6 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | |||||||||
| CMRR | 61 dB |