The TLV2771IDR is a CMOS operational amplifier characterized by a low input bias current of 2 pA and a rail-to-rail output swing. It operates over a supply voltage range of 2.5 V to 5.5 V and features a high slew rate of 10.5 V/µs and a gain bandwidth of 5.1 MHz. The device consumes only 1 mA of supply current per channel, making it suitable for low-power applications. It has a low input offset voltage of 360 µV and an input noise voltage of 17 nV/,àöHz, which enhances its performance in precision measurement and medical applications. The TLV2771IDR is specified for operation in an extended temperature range of -40°C to 125°C, making it appropriate for automotive and industrial environments. It is available in an 8-pin SOIC package.
Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 125
1-Ch Op Amp, 5.1MHz BW, 9V/µs SR, Rail-to-Rail, 1.25-6V Supply Product overview: TLV2771IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1MHz, 9V, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.1MHz, 9V, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2771IDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 2500uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Single 2.7-V Hi-Slew Rate R-To-R Output
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2771IDR | 687-TLV2771IDR | TLV2771IDR | 296-10674-2-ND | TLV2771IDR | TLV2771IDR | TLV2771IDR | TLV2771IDR |
| Product Name | TLV2771 Single 2.7-V High Slew Rate Rail-to-Rail Output Operational Amplifier | 5.1MHz 9V 6V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 3 volts | 5.5 volts | |||||
| VOS | 2.5 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 2000 microamps | |||||||
| CMRR | 70 dB |