Dual 1.8V RRIO, 8MHz Amplifier 8-SOIC 0 to 70
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual 1.8V RRIO 8MH Amplifier
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2782CDG4 | TLV2782CDG4-ND | TLV2782CDG4 | TLV2782CDG4 | TLV2782CDG4 | TLV2782CDG4 |
| Product Name | TLV2782 Dual 1.8V RRIO, 8MHz Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||
| Package Type | PDIP,SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.6500 milliamps | 0.6500 milliamps | 0.6500 milliamps | |||
| Slew Rate | 5 V/µs | 5.00E-6 V/µs | 5 V/µs |