Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier 14-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 055138-TLV2774AIN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 10.5 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 1mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.1MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quad Op Amp, 5.1MHz GBW, 9V/µs SR, CMOS, 1.25-3V, 14-PDIP Product overview: TLV2774AIN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.1MHz, 9V, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.1MHz, 9V, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2774AIN can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifier, 4 Func, 2100uV Offset-Max, CMOS, PDIP14
IC OPAMP GP 5.1MHZ RRO 14DIP
IC CMOS 4 CIRCUIT 14DIP
OP AMP, 5.1MHZ, 10.5V/uS, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:5.1MHz; Slew Rate:10.5V/µs; Supply Voltage Range:2.5V to 6V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifiers - Op Amps Quad 2.7V Rail-Rail
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2774AIN | 055138-TLV2774AIN | 687-TLV2774AIN | 296-7603-5-ND | TLV2774AIN | 815-TLV2774AIN | TLV2774AIN | 76C8595 | TLV2774AIN | TLV2774AIN |
| Product Name | TLV2774A Quad 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2774AIN | Quad 5.1MHz 9V 3V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | IC OPAMP GP 5.1MHZ RRO 14DIP | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 5.1Mhz, 10.5V/us, Dip-14; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3 volts | 2.5 volts | 2.5 to 6 volts | |||||
| VOS | 2.1 millivolts | 0.7000 millivolts | 0.7000 millivolts | |||||||
| Quiescent Current (IQ) | 2000 microamps | |||||||||
| CMRR | 70 dB |