The TLV2621 is a single-channel, low-power operational amplifier with rail-to-rail output, designed for operation from a 2.7 V to 5.5 V single supply. It offers an 11 MHz bandwidth, a 10 V/µs slew rate, and a supply current of 800 µA per channel, with an ultralow shutdown current of 4 µA per channel. The device supports an input voltage range that includes the positive rail and operates over the industrial temperature range of -40°C to 125°C. It is packaged in a 5-pin SOT-23 package, with Pin 1 located in the lower left corner when viewed with the label facing up. The part is available in tape and reel packaging, with 250 pieces per mini-reel for the TLV2621IDBVT variant.
800 uA/ch, 11MHz, RRO, Low Voltage, Single Channel Op Amp 5-SOT-23 -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 1270218-TLV2621IDBVT
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 800μA
Amplifier Type: General Purpose
Slew Rate: 7V/μs
Gain Bandwidth Product: 11MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 250μV
Current - Output / Channel: 28mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2621
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V, ±1.35V ~ 2.75V
11MHz Op Amp, 800uA, 1Ch, RRO, SOT-23-5 Product overview: TLV2621IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11MHz, 800uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 11MHz, 800uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2621IDBVT can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps 800 uA/ch 11MHz RRO Low Vltg Single Ch
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2621IDBVT | 296-15333-2-ND | TLV2621IDBVT | 1270218-TLV2621IDBVT | 687-TLV2621IDBVT | TLV2621IDBVT | TLV2621IDBVT | TLV2621IDBVT | TLV2621IDBVT |
| Product Name | TLV2621 800 uA/ch, 11MHz, RRO, Low Voltage, Single Channel Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2621IDBVT | 11MHz 800uA SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.7 to 5.5 volts | 2.75 volts | 2.7 volts | |||||
| VOS | 3.5 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 1000 microamps | ||||||||
| CMRR | 77 dB |